Minco Point Sensitive RTDs S100725PDYT120B

Description
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires. For applications requiring: Fast and accurate response Continuous immersion Extreme environments Tight industry, government, or regional regulations Temperature range -200 to 220°C (-328 to 428°F)
Datasheet
Description
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires. For applications requiring: Fast and accurate response Continuous immersion Extreme environments Tight industry, government, or regional regulations Temperature range -200 to 220°C (-328 to 428°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point Sensitive RTDs - S100725PDYT120B - Minco
Minneapolis, MN, United States
Point Sensitive RTDs
S100725PDYT120B
Point Sensitive RTDs S100725PDYT120B
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires. For applications requiring: Fast and accurate response Continuous immersion Extreme environments Tight industry, government, or regional regulations Temperature range -200 to 220°C (-328 to 428°F)

Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires.

For applications requiring:

  • Fast and accurate response
  • Continuous immersion
  • Extreme environments
  • Tight industry, government, or regional regulations
  • Temperature range -200 to 220°C (-328 to 428°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S100725PDYT120B
Product Name Point Sensitive RTDs
Sensed Temperature -58 to 392 F (-50 to 200 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034273-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Weatherproof Head with Welded Sheath, No Process Connection - RTD/Style 21 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details