Minco Point Sensitive RTDs S100723PDZT36B

Description
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires. For applications requiring: Fast and accurate response Continuous immersion Extreme environments Tight industry, government, or regional regulations Temperature range -200 to 220°C (-328 to 428°F)
Description
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires. For applications requiring: Fast and accurate response Continuous immersion Extreme environments Tight industry, government, or regional regulations Temperature range -200 to 220°C (-328 to 428°F)
Datasheet
Datasheet Summary
Powered by GS/AI

The Minco Point Sensitive RTD model S100723PDZT36B features dimensions of 0.40 x 0.80 x 0.08 inches (10 x 20 x 2 mm) and is designed for surface or pressure-sensitive mounting. It operates within a temperature range of -50 to 200¬8C (-58 to 392¬8F) and is constructed with polyimide film insulation. The RTD is equipped with AWG 26 PTFE or polyimide insulated lead wires, providing a time constant of 0.9 seconds. This model is suitable for applications requiring a larger surface area for easier handling and maximum adhesive bond. It is RoHS compliant and can be utilized in various environments, including aerospace, medical, and industrial devices.

Datasheet Summary
Powered by GS/AI

The Minco Point Sensitive RTD model S100723PDZT36B features dimensions of 0.40 x 0.80 x 0.08 inches (10 x 20 x 2 mm) and is designed for surface or pressure-sensitive mounting. It operates within a temperature range of -50 to 200¬8C (-58 to 392¬8F) and is constructed with polyimide film insulation. The RTD is equipped with AWG 26 PTFE or polyimide insulated lead wires, providing a time constant of 0.9 seconds. This model is suitable for applications requiring a larger surface area for easier handling and maximum adhesive bond. It is RoHS compliant and can be utilized in various environments, including aerospace, medical, and industrial devices.

Suppliers

Company
Product
Description
Supplier Links
Point Sensitive RTDs - S100723PDZT36B - Minco
Minneapolis, MN, United States
Point Sensitive RTDs
S100723PDZT36B
Point Sensitive RTDs S100723PDZT36B
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires. For applications requiring: Fast and accurate response Continuous immersion Extreme environments Tight industry, government, or regional regulations Temperature range -200 to 220°C (-328 to 428°F)

Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires.

For applications requiring:

  • Fast and accurate response
  • Continuous immersion
  • Extreme environments
  • Tight industry, government, or regional regulations
  • Temperature range -200 to 220°C (-328 to 428°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S100723PDZT36B
Product Name Point Sensitive RTDs
Sensed Temperature -58 to 392 F (-50 to 200 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Element Material Platinum
View Details
RTD Probes - 20034646-00 - TE Connectivity
Specs
Element Material Copper
View Details
 - 837RTD-N1G14A30P2-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Straight Probe - Style RTD7 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details