The Minco Point Sensitive RTD model S100721PFYT36B features a silicone rubber insulation and is designed for a temperature range of -50 to 220°C (-58 to 428°F). It has a compact size of 0.40 x 0.80 x 0.08 inches (10 x 20 x 2 mm) and is equipped with AWG 26 lead wires that are PTFE or polyimide insulated. The sensor has a time constant of 1.5 seconds, making it suitable for applications requiring fast response times. This model is also noted for its high temperature rating and is available with a variety of element options. The product is RoHS compliant, ensuring it meets environmental regulations.
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S100721PFYT36B |
| Product Name | Point Sensitive RTDs |
| Sensed Temperature | -58 to 428 F (-50 to 220 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |