Minco Hazardous Area RTDs S100052PD20T219Z200TS

Description
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)
Datasheet
Description
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area RTDs - S100052PD20T219Z200TS - Minco
Minneapolis, MN, United States
Hazardous Area RTDs
S100052PD20T219Z200TS
Hazardous Area RTDs S100052PD20T219Z200TS
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)

Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Use in hazardous areas, including ATEX, IECEX, and CSA
  • Reliable and continuous monitoring
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: -50 to 180°C (-58 to 356°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S100052PD20T219Z200TS
Product Name Hazardous Area RTDs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
RTD Probes - 20034619-00 - TE Connectivity
Specs
Element Material Copper
View Details
 - 837T-D3G12B15PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Compression Fitting RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element; Double Element (optional feature)
View Details