Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S100050PM39T331Y118TS |
| Product Name | Hazardous Area RTDs |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |