Minco Hazardous Area RTDs S100050PD98T315Z79FN

Description
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)
Datasheet
Description
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area RTDs - S100050PD98T315Z79FN - Minco
Minneapolis, MN, United States
Hazardous Area RTDs
S100050PD98T315Z79FN
Hazardous Area RTDs S100050PD98T315Z79FN
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)

Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Use in hazardous areas, including ATEX, IECEX, and CSA
  • Reliable and continuous monitoring
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: -50 to 180°C (-58 to 356°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S100050PD98T315Z79FN
Product Name Hazardous Area RTDs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details
RTD Probes - 20033974-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Resistance Thermometer Sensor - 837RTD-N1N14A28P2-D4 - Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 0.7480 inch (19 mm)
Sensitive Length 4.09 inch (104 mm)
View Details
Straight Probe - Style RTD4 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details