Minco Silicone Rubber Heaters HR6934

Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Factory vulcanization and high temperature capability allows higher wattage levels Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields High temperature capability to 235°C (455°F) Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Custom resistance to 200 Ω/in² (31 Ω/cm²) Heaters can include thermostats, temperature sensors and cutouts, wiring harnesses, connectors, and controllers RoHS compliance Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F) Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater Dielectric strength: 1000 VRMS Minimum bend radius: 0.125" (3.2 mm)
Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Factory vulcanization and high temperature capability allows higher wattage levels Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields High temperature capability to 235°C (455°F) Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Custom resistance to 200 Ω/in² (31 Ω/cm²) Heaters can include thermostats, temperature sensors and cutouts, wiring harnesses, connectors, and controllers RoHS compliance Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F) Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater Dielectric strength: 1000 VRMS Minimum bend radius: 0.125" (3.2 mm)

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Heaters - HR6934 - Minco
Minneapolis, MN, United States
Silicone Rubber Heaters
HR6934
Silicone Rubber Heaters HR6934
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Factory vulcanization and high temperature capability allows higher wattage levels Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields High temperature capability to 235°C (455°F) Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Custom resistance to 200 Ω/in² (31 Ω/cm²) Heaters can include thermostats, temperature sensors and cutouts, wiring harnesses, connectors, and controllers RoHS compliance Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F) Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater Dielectric strength: 1000 VRMS Minimum bend radius: 0.125" (3.2 mm)

Provides heat where it’s needed to reduce operating costs.

Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions.

Custom options:

  • Factory vulcanization and high temperature capability allows higher wattage levels
  • Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields
  • High temperature capability to 235°C (455°F)
  • Custom shapes and sizes to 22" x 90" (560 x 2285 mm)
  • Custom resistance to 200 Ω/in² (31 Ω/cm²)
  • Heaters can include thermostats, temperature sensors and cutouts, wiring harnesses, connectors, and controllers
  • RoHS compliance
  • Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F)
  • Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater
  • Dielectric strength: 1000 VRMS
  • Minimum bend radius: 0.125" (3.2 mm)
Supplier's Site

Technical Specifications

  Minco
Product Category Industrial Heaters
Product Number HR6934
Product Name Silicone Rubber Heaters
Heater Type Flexible Heater; Strip
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source Electric
AC Voltage Required 240 to 600 volts
View Details
2.45 Watt per Centimeter Square (W/cm²) Power Density and 0.51 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100025gR23.5 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.01 kW (0.0209 MBH)
View Details
Electrical - Climate Control - Heaters - SHV031159 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 360 F (182 C)
Heating Capacity 0.40 kW (1.36 MBH)
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Fuel / Energy Source Electric
View Details