Minco Silicone Rubber Heaters HR6932

Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Factory vulcanization and high temperature capability allows higher wattage levels Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields High temperature capability to 235°C (455°F) Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Custom resistance to 200 Ω/in² (31 Ω/cm²) Heaters can include thermostats, temperature sensors and cutouts, wiring harnesses, connectors, and controllers RoHS compliance Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F) Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater Dielectric strength: 1000 VRMS Minimum bend radius: 0.125" (3.2 mm)
Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Factory vulcanization and high temperature capability allows higher wattage levels Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields High temperature capability to 235°C (455°F) Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Custom resistance to 200 Ω/in² (31 Ω/cm²) Heaters can include thermostats, temperature sensors and cutouts, wiring harnesses, connectors, and controllers RoHS compliance Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F) Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater Dielectric strength: 1000 VRMS Minimum bend radius: 0.125" (3.2 mm)

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Heaters - HR6932 - Minco
Minneapolis, MN, United States
Silicone Rubber Heaters
HR6932
Silicone Rubber Heaters HR6932
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Factory vulcanization and high temperature capability allows higher wattage levels Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields High temperature capability to 235°C (455°F) Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Custom resistance to 200 Ω/in² (31 Ω/cm²) Heaters can include thermostats, temperature sensors and cutouts, wiring harnesses, connectors, and controllers RoHS compliance Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F) Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater Dielectric strength: 1000 VRMS Minimum bend radius: 0.125" (3.2 mm)

Provides heat where it’s needed to reduce operating costs.

Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions.

Custom options:

  • Factory vulcanization and high temperature capability allows higher wattage levels
  • Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields
  • High temperature capability to 235°C (455°F)
  • Custom shapes and sizes to 22" x 90" (560 x 2285 mm)
  • Custom resistance to 200 Ω/in² (31 Ω/cm²)
  • Heaters can include thermostats, temperature sensors and cutouts, wiring harnesses, connectors, and controllers
  • RoHS compliance
  • Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F)
  • Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater
  • Dielectric strength: 1000 VRMS
  • Minimum bend radius: 0.125" (3.2 mm)
Supplier's Site

Technical Specifications

  Minco
Product Category Industrial Heaters
Product Number HR6932
Product Name Silicone Rubber Heaters
Heater Type Flexible Heater; Strip
Unlock Full Specs
to access all available technical data

Similar Products

EASYHEAT Induction Heater - 3542 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 4.20 kW (14.33 MBH)
View Details
Cast-In Platen Die Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 700 to 1350 F (371 to 732 C)
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details