Minco Silicone Rubber Heaters HR6931

Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Factory vulcanization and high temperature capability allows higher wattage levels Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields High temperature capability to 235°C (455°F) Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Custom resistance to 200 Ω/in² (31 Ω/cm²) Heaters can include thermostats, temperature sensors and cutouts, wiring harnesses, connectors, and controllers RoHS compliance Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F) Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater Dielectric strength: 1000 VRMS Minimum bend radius: 0.125" (3.2 mm)
Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Factory vulcanization and high temperature capability allows higher wattage levels Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields High temperature capability to 235°C (455°F) Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Custom resistance to 200 Ω/in² (31 Ω/cm²) Heaters can include thermostats, temperature sensors and cutouts, wiring harnesses, connectors, and controllers RoHS compliance Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F) Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater Dielectric strength: 1000 VRMS Minimum bend radius: 0.125" (3.2 mm)

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Heaters - HR6931 - Minco
Minneapolis, MN, United States
Silicone Rubber Heaters
HR6931
Silicone Rubber Heaters HR6931
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Factory vulcanization and high temperature capability allows higher wattage levels Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields High temperature capability to 235°C (455°F) Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Custom resistance to 200 Ω/in² (31 Ω/cm²) Heaters can include thermostats, temperature sensors and cutouts, wiring harnesses, connectors, and controllers RoHS compliance Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F) Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater Dielectric strength: 1000 VRMS Minimum bend radius: 0.125" (3.2 mm)

Provides heat where it’s needed to reduce operating costs.

Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions.

Custom options:

  • Factory vulcanization and high temperature capability allows higher wattage levels
  • Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields
  • High temperature capability to 235°C (455°F)
  • Custom shapes and sizes to 22" x 90" (560 x 2285 mm)
  • Custom resistance to 200 Ω/in² (31 Ω/cm²)
  • Heaters can include thermostats, temperature sensors and cutouts, wiring harnesses, connectors, and controllers
  • RoHS compliance
  • Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F)
  • Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater
  • Dielectric strength: 1000 VRMS
  • Minimum bend radius: 0.125" (3.2 mm)
Supplier's Site

Technical Specifications

  Minco
Product Category Industrial Heaters
Product Number HR6931
Product Name Silicone Rubber Heaters
Heater Type Flexible Heater; Strip
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 270/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 270.00 kW (921 MBH)
View Details
Full Body Annealer - Thermatool™ - Inductotherm Group
Specs
Heater Type Induction
View Details
Hazardous Area Heater - CREX 020 50 W to 250 W (T3) - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
Fuel / Energy Source Electric
Maximum Operating Temperature -76 to 185 F (-60 to 85 C)
View Details