Minco Silicone Rubber Wire-wound Heaters HR6884A

Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Factory vulcanization and high temperature capability allows higher wattage levels Custom resistance to 200 Ω/in² (31 Ω/cm²) Integral thermostats RoHS complianceSpecificat ions Temperature range:-45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428 °F). Thickness: 0.055" ±0.005" (1.4±0.13 mm).0.250" (6.4mm) maximum over lead wires. Maximum voltage rating: UL rating is 600 VAC, TÜV recognition up to 250 VAC.
Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Factory vulcanization and high temperature capability allows higher wattage levels Custom resistance to 200 Ω/in² (31 Ω/cm²) Integral thermostats RoHS complianceSpecificat ions Temperature range:-45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428 °F). Thickness: 0.055" ±0.005" (1.4±0.13 mm).0.250" (6.4mm) maximum over lead wires. Maximum voltage rating: UL rating is 600 VAC, TÜV recognition up to 250 VAC.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Wire-wound Heaters - HR6884A - Minco
Minneapolis, MN, United States
Silicone Rubber Wire-wound Heaters
HR6884A
Silicone Rubber Wire-wound Heaters HR6884A
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Factory vulcanization and high temperature capability allows higher wattage levels Custom resistance to 200 Ω/in² (31 Ω/cm²) Integral thermostats RoHS complianceSpecificat ions Temperature range:-45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428 °F). Thickness: 0.055" ±0.005" (1.4±0.13 mm).0.250" (6.4mm) maximum over lead wires. Maximum voltage rating: UL rating is 600 VAC, TÜV recognition up to 250 VAC.

Provides heat where it’s needed to reduce operating costs.

Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions.

Custom options

  • Custom shapes and sizes to 22" x 90" (560 x 2285 mm)
  • Factory vulcanization and high temperature capability allows higher wattage levels
  • Custom resistance to 200 Ω/in² (31 Ω/cm²)
  • Integral thermostats
  • RoHS complianceSpecifications
    • Temperature range:-45 to 235°C (-50 to 455°F).
    • With UL component recognition: -45 to 220°C (-50 to 428 °F).
    • Thickness: 0.055" ±0.005" (1.4±0.13 mm).0.250" (6.4mm) maximum over lead wires.
    Maximum voltage rating: UL rating is 600 VAC, TÜV recognition up to 250 VAC.
Supplier's Site

Technical Specifications

  Minco
Product Category Industrial Heaters
Product Number HR6884A
Product Name Silicone Rubber Wire-wound Heaters
Heater Type Flexible Heater; Strip
Unlock Full Specs
to access all available technical data