Minco SmartHeat SLT Heaters HL6506

Description
SmartHeat SLT Thin-Film Heaters Minco’s SmartHeat SLT heaters strive to maintain a constant temperature. They will produce high power when attached to a cold object and will rapidly heat that object within a prescribed control temperature range. The exact control temperature is determined by the heater design and thermal loading, including factors such as heatsink type, contact method, and environment temperature. SmartHeat SLT heaters may be used over a wide range of voltages, enabling setup flexibility and ensuring system protection from power supply variation. The desired set point is maintained without the need for controlling electronics. In addition to providing consistent set point control for an object, each SmartHeat SLT heater is protected by a designed safety temperature. This self-limiting behavior acts at every point along the surface of the heater, eliminating the risk of overheating in the event of delamination, poor contact, or environmental variations. Listed control temperatures and safety temperatures are valid for applications with low thermal loading, at the prescribed nominal voltage setting. Applications with high thermal loading or unique environments should be verified experimentally. Minco works with its customers through engineer-to-engineer (E2E) interactions to tailor custom solutions for challenging thermal problems. Contact Minco to get started. Features: SmartHeat SLT heaters prevent thermal runaways and overtemp conditions Patented innerlay polymer self-tunes to load changes to ensure temperature uniformity Inherent control reduces or eliminates the need for external regulating electronics Thin, lightweight construction provides heat application where it’s needed Heat, sense, and control in a single package reduces total system cost Typical applications: Medical diagnostic analyzers Warming Lithium-ion batteries in aerospace or defense applications De-icing sensors, wings, flaps, and potable water in aircraft Protects defense electronics in cold operating conditions Maintains constant temperature in medical reagent storage Heats and controls fluid in humidification applications Minco SmartHeat SLT heaters are protected by a set safety temperature which can be tuned for your specific application. The safety temperature is the limit at which a SmartHeat SLT device will produce negligible power. This limit is engineered into the raw material by design and protects the system from a thermal overtemp condition in the event of delamination, poor contact, or environmental variations.
Description
SmartHeat SLT Thin-Film Heaters Minco’s SmartHeat SLT heaters strive to maintain a constant temperature. They will produce high power when attached to a cold object and will rapidly heat that object within a prescribed control temperature range. The exact control temperature is determined by the heater design and thermal loading, including factors such as heatsink type, contact method, and environment temperature. SmartHeat SLT heaters may be used over a wide range of voltages, enabling setup flexibility and ensuring system protection from power supply variation. The desired set point is maintained without the need for controlling electronics. In addition to providing consistent set point control for an object, each SmartHeat SLT heater is protected by a designed safety temperature. This self-limiting behavior acts at every point along the surface of the heater, eliminating the risk of overheating in the event of delamination, poor contact, or environmental variations. Listed control temperatures and safety temperatures are valid for applications with low thermal loading, at the prescribed nominal voltage setting. Applications with high thermal loading or unique environments should be verified experimentally. Minco works with its customers through engineer-to-engineer (E2E) interactions to tailor custom solutions for challenging thermal problems. Contact Minco to get started. Features: SmartHeat SLT heaters prevent thermal runaways and overtemp conditions Patented innerlay polymer self-tunes to load changes to ensure temperature uniformity Inherent control reduces or eliminates the need for external regulating electronics Thin, lightweight construction provides heat application where it’s needed Heat, sense, and control in a single package reduces total system cost Typical applications: Medical diagnostic analyzers Warming Lithium-ion batteries in aerospace or defense applications De-icing sensors, wings, flaps, and potable water in aircraft Protects defense electronics in cold operating conditions Maintains constant temperature in medical reagent storage Heats and controls fluid in humidification applications Minco SmartHeat SLT heaters are protected by a set safety temperature which can be tuned for your specific application. The safety temperature is the limit at which a SmartHeat SLT device will produce negligible power. This limit is engineered into the raw material by design and protects the system from a thermal overtemp condition in the event of delamination, poor contact, or environmental variations.

Suppliers

Company
Product
Description
Supplier Links
SmartHeat SLT Heaters - HL6506 - Minco
Minneapolis, MN, United States
SmartHeat SLT Heaters
HL6506
SmartHeat SLT Heaters HL6506
SmartHeat SLT Thin-Film Heaters Minco’s SmartHeat SLT heaters strive to maintain a constant temperature. They will produce high power when attached to a cold object and will rapidly heat that object within a prescribed control temperature range. The exact control temperature is determined by the heater design and thermal loading, including factors such as heatsink type, contact method, and environment temperature. SmartHeat SLT heaters may be used over a wide range of voltages, enabling setup flexibility and ensuring system protection from power supply variation. The desired set point is maintained without the need for controlling electronics. In addition to providing consistent set point control for an object, each SmartHeat SLT heater is protected by a designed safety temperature. This self-limiting behavior acts at every point along the surface of the heater, eliminating the risk of overheating in the event of delamination, poor contact, or environmental variations. Listed control temperatures and safety temperatures are valid for applications with low thermal loading, at the prescribed nominal voltage setting. Applications with high thermal loading or unique environments should be verified experimentally. Minco works with its customers through engineer-to-engineer (E2E) interactions to tailor custom solutions for challenging thermal problems. Contact Minco to get started. Features: SmartHeat SLT heaters prevent thermal runaways and overtemp conditions Patented innerlay polymer self-tunes to load changes to ensure temperature uniformity Inherent control reduces or eliminates the need for external regulating electronics Thin, lightweight construction provides heat application where it’s needed Heat, sense, and control in a single package reduces total system cost Typical applications: Medical diagnostic analyzers Warming Lithium-ion batteries in aerospace or defense applications De-icing sensors, wings, flaps, and potable water in aircraft Protects defense electronics in cold operating conditions Maintains constant temperature in medical reagent storage Heats and controls fluid in humidification applications Minco SmartHeat SLT heaters are protected by a set safety temperature which can be tuned for your specific application. The safety temperature is the limit at which a SmartHeat SLT device will produce negligible power. This limit is engineered into the raw material by design and protects the system from a thermal overtemp condition in the event of delamination, poor contact, or environmental variations.

SmartHeat SLT Thin-Film Heaters

Minco’s SmartHeat SLT heaters strive to maintain a constant temperature. They will produce high power when attached to a cold object and will rapidly heat that object within a prescribed control temperature range. The exact control temperature is determined by the heater design and thermal loading, including factors such as heatsink type, contact method, and environment temperature.

SmartHeat SLT heaters may be used over a wide range of voltages, enabling setup flexibility and ensuring system protection from power supply variation. The desired set point is maintained without the need for controlling electronics. In addition to providing consistent set point control for an object, each SmartHeat SLT heater is protected by a designed safety temperature. This self-limiting behavior acts at every point along the surface of the heater, eliminating the risk of overheating in the event of delamination, poor contact, or environmental variations.

Listed control temperatures and safety temperatures are valid for applications with low thermal loading, at the prescribed nominal voltage setting. Applications with high thermal loading or unique environments should be verified experimentally. Minco works with its customers through engineer-to-engineer (E2E) interactions to tailor custom solutions for challenging thermal problems. Contact Minco to get started.

Features:

  • SmartHeat SLT heaters prevent thermal runaways and overtemp conditions
  • Patented innerlay polymer self-tunes to load changes to ensure temperature uniformity
  • Inherent control reduces or eliminates the need for external regulating electronics
  • Thin, lightweight construction provides heat application where it’s needed
  • Heat, sense, and control in a single package reduces total system cost

Typical applications:

  • Medical diagnostic analyzers
  • Warming Lithium-ion batteries in aerospace or defense applications
  • De-icing sensors, wings, flaps, and potable water in aircraft
  • Protects defense electronics in cold operating conditions
  • Maintains constant temperature in medical reagent storage
  • Heats and controls fluid in humidification applications

Minco SmartHeat SLT heaters are protected by a set safety temperature which can be tuned for your specific application. The safety temperature is the limit at which a SmartHeat SLT device will produce negligible power. This limit is engineered into the raw material by design and protects the system from a thermal overtemp condition in the event of delamination, poor contact, or environmental variations.

Supplier's Site

Technical Specifications

  Minco
Product Category Industrial Heaters
Product Number HL6506
Product Name SmartHeat SLT Heaters
Heater Type Flexible Heater; Strip
Unlock Full Specs
to access all available technical data

Similar Products

Semiconductor Loop-Heater - LP 165 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
View Details
EKOHEAT Induction Heater - 45/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 45.00 kW (154 MBH)
View Details
PVC Pipe Bending Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 194 F (90 C)
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details