Minco Polyimide Thermofoil™ Heaters HK6919

Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Customized options (i.e. SMT components, flex leads, connectors, and laminated to heatsinks) offer turnkey solutions to drastically reduce assembly time and increase productivity Custom profiling gives uniform thermal performance of the heating output to improve processing yields and productivity Custom shapes and sizes: Polyimide / FEP – 22" x 42" (560 x 1065 mm) Polyimide / WA/ULA – 22 ” x 72” (560 x 1825 mm) Custom resistance: Polyimide / FEP – 450 Ω/in² (70 Ω/cm²) Polyimide / WA/ULA – 1500 Ω/in² (233 Ω/cm²) WA or ULA internal adhesive is more economical than FEP for most custom designs that operate below 150°C NASA approval is available in nearly all of the standard size Polyimide heaters TÜV or UL recognition marking is optional Tighter resistance tolerance RoHS compliance
Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Customized options (i.e. SMT components, flex leads, connectors, and laminated to heatsinks) offer turnkey solutions to drastically reduce assembly time and increase productivity Custom profiling gives uniform thermal performance of the heating output to improve processing yields and productivity Custom shapes and sizes: Polyimide / FEP – 22" x 42" (560 x 1065 mm) Polyimide / WA/ULA – 22 ” x 72” (560 x 1825 mm) Custom resistance: Polyimide / FEP – 450 Ω/in² (70 Ω/cm²) Polyimide / WA/ULA – 1500 Ω/in² (233 Ω/cm²) WA or ULA internal adhesive is more economical than FEP for most custom designs that operate below 150°C NASA approval is available in nearly all of the standard size Polyimide heaters TÜV or UL recognition marking is optional Tighter resistance tolerance RoHS compliance

Suppliers

Company
Product
Description
Supplier Links
Minneapolis, MN, United States
Polyimide Thermofoil™ Heaters
HK6919
Polyimide Thermofoil™ Heaters HK6919
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Customized options (i.e. SMT components, flex leads, connectors, and laminated to heatsinks) offer turnkey solutions to drastically reduce assembly time and increase productivity Custom profiling gives uniform thermal performance of the heating output to improve processing yields and productivity Custom shapes and sizes: Polyimide / FEP – 22" x 42" (560 x 1065 mm) Polyimide / WA/ULA – 22 ” x 72” (560 x 1825 mm) Custom resistance: Polyimide / FEP – 450 Ω/in² (70 Ω/cm²) Polyimide / WA/ULA – 1500 Ω/in² (233 Ω/cm²) WA or ULA internal adhesive is more economical than FEP for most custom designs that operate below 150°C NASA approval is available in nearly all of the standard size Polyimide heaters TÜV or UL recognition marking is optional Tighter resistance tolerance RoHS compliance

Provides heat where it’s needed to reduce operating costs.

Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions.

Custom options:

  • Customized options (i.e. SMT components, flex leads, connectors, and laminated to heatsinks) offer turnkey solutions to drastically reduce assembly time and increase productivity
  • Custom profiling gives uniform thermal performance of the heating output to improve processing yields and productivity
  • Custom shapes and sizes:
    • Polyimide / FEP – 22" x 42" (560 x 1065 mm)
    • Polyimide / WA/ULA – 22 ” x 72” (560 x 1825 mm)
  • Custom resistance:
    • Polyimide / FEP – 450 Ω/in² (70 Ω/cm²)
    • Polyimide / WA/ULA – 1500 Ω/in² (233 Ω/cm²)
  • WA or ULA internal adhesive is more economical than FEP for most custom designs that operate below 150°C
  • NASA approval is available in nearly all of the standard size Polyimide heaters
  • TÜV or UL recognition marking is optional
  • Tighter resistance tolerance
  • RoHS compliance
Supplier's Site

Technical Specifications

  Minco
Product Category Industrial Heaters
Product Number HK6919
Product Name Polyimide Thermofoil™ Heaters
Heater Type Flexible Heater; Strip
Unlock Full Specs
to access all available technical data