Minco All-Polyimide Thermofoil™ Heaters HAP6947

Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Maximum operating temperature of 260°C Provides heat where it’s needed to reduce operating costs Fast and efficient thermal transfer Custom profiling offers uniform thermal performance of heat ing output for improved processing yields and productivity Turnkey assembly solutions can drastically reduce assembly time and provide lowest total cost of operation Available in round, rectangular, and irregular shapes Optional built-in temperature sensors Specifications Temperature range:-200 to 260°C (-328 to 500°F). With UL component recognition: -200 to 240°C (-328 to 464°F). Heater thickness: Over element: 0.012" (0.3 mm) max. Over leadwire terminations: 0.150" (3.8 mm) ref. Dielectric strength: 1000 VRMS at 60 Hz for 1 minute. Insulation resistance: 1000 megohms min. at 500 VDC. Outgassing: 0.36% total mass loss, 0.01% collected volatile condensable material, per NASA-JSC
Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Maximum operating temperature of 260°C Provides heat where it’s needed to reduce operating costs Fast and efficient thermal transfer Custom profiling offers uniform thermal performance of heat ing output for improved processing yields and productivity Turnkey assembly solutions can drastically reduce assembly time and provide lowest total cost of operation Available in round, rectangular, and irregular shapes Optional built-in temperature sensors Specifications Temperature range:-200 to 260°C (-328 to 500°F). With UL component recognition: -200 to 240°C (-328 to 464°F). Heater thickness: Over element: 0.012" (0.3 mm) max. Over leadwire terminations: 0.150" (3.8 mm) ref. Dielectric strength: 1000 VRMS at 60 Hz for 1 minute. Insulation resistance: 1000 megohms min. at 500 VDC. Outgassing: 0.36% total mass loss, 0.01% collected volatile condensable material, per NASA-JSC

Suppliers

Company
Product
Description
Supplier Links
All-Polyimide Thermofoil™ Heaters - HAP6947 - Minco
Minneapolis, MN, United States
All-Polyimide Thermofoil™ Heaters
HAP6947
All-Polyimide Thermofoil™ Heaters HAP6947
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Maximum operating temperature of 260°C Provides heat where it’s needed to reduce operating costs Fast and efficient thermal transfer Custom profiling offers uniform thermal performance of heat ing output for improved processing yields and productivity Turnkey assembly solutions can drastically reduce assembly time and provide lowest total cost of operation Available in round, rectangular, and irregular shapes Optional built-in temperature sensors Specifications Temperature range:-200 to 260°C (-328 to 500°F). With UL component recognition: -200 to 240°C (-328 to 464°F). Heater thickness: Over element: 0.012" (0.3 mm) max. Over leadwire terminations: 0.150" (3.8 mm) ref. Dielectric strength: 1000 VRMS at 60 Hz for 1 minute. Insulation resistance: 1000 megohms min. at 500 VDC. Outgassing: 0.36% total mass loss, 0.01% collected volatile condensable material, per NASA-JSC

Provides heat where it’s needed to reduce operating costs.

Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions.

Custom options:

  • Maximum operating temperature of 260°C
  • Provides heat where it’s needed to reduce operating costs
  • Fast and efficient thermal transfer
  • Custom profiling offers uniform thermal performance of heat ing output for improved processing yields and productivity
  • Turnkey assembly solutions can drastically reduce assembly time and provide lowest total cost of operation
  • Available in round, rectangular, and irregular shapes
  • Optional built-in temperature sensors

Specifications

  • Temperature range:-200 to 260°C (-328 to 500°F). With UL component recognition: -200 to 240°C (-328 to 464°F).
  • Heater thickness: Over element: 0.012" (0.3 mm) max. Over leadwire terminations: 0.150" (3.8 mm) ref.
  • Dielectric strength: 1000 VRMS at 60 Hz for 1 minute.
  • Insulation resistance: 1000 megohms min. at 500 VDC.
  • Outgassing: 0.36% total mass loss, 0.01% collected volatile condensable material, per NASA-JSC
Supplier's Site

Technical Specifications

  Minco
Product Category Industrial Heaters
Product Number HAP6947
Product Name All-Polyimide Thermofoil™ Heaters
Heater Type Flexible Heater; Strip
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - FLHTF125A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.10 to 0.12 kW (0.3582 to 0.4265 MBH)
AC Voltage Required 220 to 240 volts
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Silicone Rubber Heaters -  - WATTCO
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature -70 to 450 F (-56.67 to 232 C)
View Details
PTC Air Heaters – MH Type - MH(W)-1090B-180S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.97 kW (3.33 MBH)
View Details