Minco All-Polyimide Thermofoil™ Heaters HAP6946

Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Maximum operating temperature of 260°C Provides heat where it’s needed to reduce operating costs Fast and efficient thermal transfer Custom profiling offers uniform thermal performance of heat ing output for improved processing yields and productivity Turnkey assembly solutions can drastically reduce assembly time and provide lowest total cost of operation Available in round, rectangular, and irregular shapes Optional built-in temperature sensors Specifications Temperature range:-200 to 260°C (-328 to 500°F). With UL component recognition: -200 to 240°C (-328 to 464°F). Heater thickness: Over element: 0.012" (0.3 mm) max. Over leadwire terminations: 0.150" (3.8 mm) ref. Dielectric strength: 1000 VRMS at 60 Hz for 1 minute. Insulation resistance: 1000 megohms min. at 500 VDC. Outgassing: 0.36% total mass loss, 0.01% collected volatile condensable material, per NASA-JSC
Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Maximum operating temperature of 260°C Provides heat where it’s needed to reduce operating costs Fast and efficient thermal transfer Custom profiling offers uniform thermal performance of heat ing output for improved processing yields and productivity Turnkey assembly solutions can drastically reduce assembly time and provide lowest total cost of operation Available in round, rectangular, and irregular shapes Optional built-in temperature sensors Specifications Temperature range:-200 to 260°C (-328 to 500°F). With UL component recognition: -200 to 240°C (-328 to 464°F). Heater thickness: Over element: 0.012" (0.3 mm) max. Over leadwire terminations: 0.150" (3.8 mm) ref. Dielectric strength: 1000 VRMS at 60 Hz for 1 minute. Insulation resistance: 1000 megohms min. at 500 VDC. Outgassing: 0.36% total mass loss, 0.01% collected volatile condensable material, per NASA-JSC

Suppliers

Company
Product
Description
Supplier Links
All-Polyimide Thermofoil™ Heaters - HAP6946 - Minco
Minneapolis, MN, United States
All-Polyimide Thermofoil™ Heaters
HAP6946
All-Polyimide Thermofoil™ Heaters HAP6946
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Maximum operating temperature of 260°C Provides heat where it’s needed to reduce operating costs Fast and efficient thermal transfer Custom profiling offers uniform thermal performance of heat ing output for improved processing yields and productivity Turnkey assembly solutions can drastically reduce assembly time and provide lowest total cost of operation Available in round, rectangular, and irregular shapes Optional built-in temperature sensors Specifications Temperature range:-200 to 260°C (-328 to 500°F). With UL component recognition: -200 to 240°C (-328 to 464°F). Heater thickness: Over element: 0.012" (0.3 mm) max. Over leadwire terminations: 0.150" (3.8 mm) ref. Dielectric strength: 1000 VRMS at 60 Hz for 1 minute. Insulation resistance: 1000 megohms min. at 500 VDC. Outgassing: 0.36% total mass loss, 0.01% collected volatile condensable material, per NASA-JSC

Provides heat where it’s needed to reduce operating costs.

Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions.

Custom options:

  • Maximum operating temperature of 260°C
  • Provides heat where it’s needed to reduce operating costs
  • Fast and efficient thermal transfer
  • Custom profiling offers uniform thermal performance of heat ing output for improved processing yields and productivity
  • Turnkey assembly solutions can drastically reduce assembly time and provide lowest total cost of operation
  • Available in round, rectangular, and irregular shapes
  • Optional built-in temperature sensors

Specifications

  • Temperature range:-200 to 260°C (-328 to 500°F). With UL component recognition: -200 to 240°C (-328 to 464°F).
  • Heater thickness: Over element: 0.012" (0.3 mm) max. Over leadwire terminations: 0.150" (3.8 mm) ref.
  • Dielectric strength: 1000 VRMS at 60 Hz for 1 minute.
  • Insulation resistance: 1000 megohms min. at 500 VDC.
  • Outgassing: 0.36% total mass loss, 0.01% collected volatile condensable material, per NASA-JSC
Supplier's Site

Technical Specifications

  Minco
Product Category Industrial Heaters
Product Number HAP6946
Product Name All-Polyimide Thermofoil™ Heaters
Heater Type Flexible Heater; Strip
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego - 93X5290 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
EKOHEAT Induction Heater - 500/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 500.00 kW (1706 MBH)
View Details
Drum Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Drum Heater; Immersion Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 60 to 250 F (15.56 to 121 C)
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details