Minco Cable Seals FG3015P1SS4V160

Description
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Datasheet
Description
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Seals - FG3015P1SS4V160 - Minco
Minneapolis, MN, United States
Cable Seals
FG3015P1SS4V160
Cable Seals FG3015P1SS4V160
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)

Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified.

For applications requiring:

  • Oil-tight sealing
  • Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF)
  • Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Sealing Glands
Product Number FG3015P1SS4V160
Product Name Cable Seals
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220625 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.9843 inch (25 mm)
View Details
3 suppliers
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable Glands - 117663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 1.06 to 1.38 inch (27 to 35 mm)
View Details
Cable Glands - 1SNG601224R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers