Minco Compact 1/16th DIN CT16A2120

Description
This economical controller packs sophisticated PID control into a compact 1/16 DIN enclosure. A wide range of control modes, sensor input types, and relay or SSR outputs give versatile control of Thermofoil™ heaters and lets you easily connect to other elec tronics. Dual displays continuously sh ow the set point and the actual temperature reading in resoluti ons of 1°, 0.1°, or engineering units Universal Input fits any sensor: Select f rom 10 thermocouple types, 4 RTD types, voltage, and current signals Isolated Outputs for safe, easy wiring Loop Break protection handles sensor or heater failure Peak / Valley r ecords the maximum and minimum temperatures Front panel is waterproof and corrosion - resistant, making it ideal for sanitary applicatio ns. Illuminat ed keypad for easy operation Limit the temperatures whic h the operator can set via four password - protected Security Levels Controller can Self - Tune for best PID control Control modes: Self - Tune, pr e - set or adjustable PID values, simple On/Off control, and open loop Fuzzy Logic provides be tter response time and reduces overshoot in processes with unpredictable inputs Alarms at one or two temperatures Alarm Relay option is programma ble for high, low, absolute, or deviation, can be reset manually or automatically, and controls a single electromechanical relay with voltage - free contacts Ramp & Soak option handles complex heating profiles of 16 segments with front - panel a ctivation and a selectable time base (CT16A3) Auto / Manual option easily switches to manual control for set up or experiments (CT16A3) RS - 232 or RS - 485 Se rial Communications access the temperature readings and all control parameters (optional) Retransmit either the sensed te mperature or the set point as a voltage or current signal to a computer or recorder (optional) 4 - Stage Set Point to quickly switch from one temperature to the next (optional)
Datasheet
Description
This economical controller packs sophisticated PID control into a compact 1/16 DIN enclosure. A wide range of control modes, sensor input types, and relay or SSR outputs give versatile control of Thermofoil™ heaters and lets you easily connect to other elec tronics. Dual displays continuously sh ow the set point and the actual temperature reading in resoluti ons of 1°, 0.1°, or engineering units Universal Input fits any sensor: Select f rom 10 thermocouple types, 4 RTD types, voltage, and current signals Isolated Outputs for safe, easy wiring Loop Break protection handles sensor or heater failure Peak / Valley r ecords the maximum and minimum temperatures Front panel is waterproof and corrosion - resistant, making it ideal for sanitary applicatio ns. Illuminat ed keypad for easy operation Limit the temperatures whic h the operator can set via four password - protected Security Levels Controller can Self - Tune for best PID control Control modes: Self - Tune, pr e - set or adjustable PID values, simple On/Off control, and open loop Fuzzy Logic provides be tter response time and reduces overshoot in processes with unpredictable inputs Alarms at one or two temperatures Alarm Relay option is programma ble for high, low, absolute, or deviation, can be reset manually or automatically, and controls a single electromechanical relay with voltage - free contacts Ramp & Soak option handles complex heating profiles of 16 segments with front - panel a ctivation and a selectable time base (CT16A3) Auto / Manual option easily switches to manual control for set up or experiments (CT16A3) RS - 232 or RS - 485 Se rial Communications access the temperature readings and all control parameters (optional) Retransmit either the sensed te mperature or the set point as a voltage or current signal to a computer or recorder (optional) 4 - Stage Set Point to quickly switch from one temperature to the next (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 1/16th DIN - CT16A2120 - Minco
Minneapolis, MN, United States
Compact 1/16th DIN
CT16A2120
Compact 1/16th DIN CT16A2120
This economical controller packs sophisticated PID control into a compact 1/16 DIN enclosure. A wide range of control modes, sensor input types, and relay or SSR outputs give versatile control of Thermofoil™ heaters and lets you easily connect to other elec tronics. Dual displays continuously sh ow the set point and the actual temperature reading in resoluti ons of 1°, 0.1°, or engineering units Universal Input fits any sensor: Select f rom 10 thermocouple types, 4 RTD types, voltage, and current signals Isolated Outputs for safe, easy wiring Loop Break protection handles sensor or heater failure Peak / Valley r ecords the maximum and minimum temperatures Front panel is waterproof and corrosion - resistant, making it ideal for sanitary applicatio ns. Illuminat ed keypad for easy operation Limit the temperatures whic h the operator can set via four password - protected Security Levels Controller can Self - Tune for best PID control Control modes: Self - Tune, pr e - set or adjustable PID values, simple On/Off control, and open loop Fuzzy Logic provides be tter response time and reduces overshoot in processes with unpredictable inputs Alarms at one or two temperatures Alarm Relay option is programma ble for high, low, absolute, or deviation, can be reset manually or automatically, and controls a single electromechanical relay with voltage - free contacts Ramp & Soak option handles complex heating profiles of 16 segments with front - panel a ctivation and a selectable time base (CT16A3) Auto / Manual option easily switches to manual control for set up or experiments (CT16A3) RS - 232 or RS - 485 Se rial Communications access the temperature readings and all control parameters (optional) Retransmit either the sensed te mperature or the set point as a voltage or current signal to a computer or recorder (optional) 4 - Stage Set Point to quickly switch from one temperature to the next (optional)

This economical controller packs sophisticated PID control into a compact 1/16 DIN enclosure. A wide range of control modes, sensor input types, and relay or SSR outputs give versatile control of Thermofoil™ heaters and lets you easily connect to other elec tronics.

  • Dual displays continuously sh ow the set point and the actual temperature reading in resoluti ons of 1°, 0.1°, or engineering units
  • Universal Input fits any sensor: Select f rom 10 thermocouple types, 4 RTD types, voltage, and current signals
  • Isolated Outputs for safe, easy wiring
  • Loop Break protection handles sensor or heater failure
  • Peak / Valley r ecords the maximum and minimum temperatures
  • Front panel is waterproof and corrosion - resistant, making it ideal for sanitary applicatio ns. Illuminat ed keypad for easy operation
  • Limit the temperatures whic h the operator can set via four password - protected Security Levels
  • Controller can Self - Tune for best PID control
  • Control modes: Self - Tune, pr e - set or adjustable PID values, simple On/Off control, and open loop
  • Fuzzy Logic provides be tter response time and reduces overshoot in processes with unpredictable inputs
  • Alarms at one or two temperatures
  • Alarm Relay option is programma ble for high, low, absolute, or deviation, can be reset manually or automatically, and controls a single electromechanical relay with voltage - free contacts
  • Ramp & Soak option handles complex heating profiles of 16 segments with front - panel a ctivation and a selectable time base (CT16A3)
  • Auto / Manual option easily switches to manual control for set up or experiments (CT16A3)
  • RS - 232 or RS - 485 Se rial Communications access the temperature readings and all control parameters (optional)
  • Retransmit either the sensed te mperature or the set point as a voltage or current signal to a computer or recorder (optional)
  • 4 - Stage Set Point to quickly switch from one temperature to the next (optional)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Universal Process Controllers
Product Number CT16A2120
Product Name Compact 1/16th DIN
Control Limit; PID
Form Factor Chassis
Standards and Compliance Other; UL, cUL, CE
Unlock Full Specs
to access all available technical data

Similar Products

SmartGuard 600 Safety Controller - 1752-L24BBBE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor DIN
View Details
Sample Gas Feed Unit - SCC-S - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Flow
Control Limit
Form Factor Rack
View Details
SkyView 16-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details