Minco Hazardous Areas AS7614PD573Z4A0X0X

Description
Hazardous area rated temperature assemblies provide fast and accurate readings of bearings, blocks, frames, other surfaces, fluids or flows. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. Choose a thermowell option for high pressure or flow applications. Hazardous protection methods include explosion proof, flameproof and intrinsic safety methods. High accuracy and high repeatability Minco platinum RTD sensing elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 or 1022 degrees F Hazardous area approved connection heads Hazardous area approvals that include FM, ATEX and IECEx options Thermowell option for protection against high flow rates and pressures Temperature transmitter option to convert sensor output to 4-20mA or HART signals Three-year warranty
Datasheet
Description
Hazardous area rated temperature assemblies provide fast and accurate readings of bearings, blocks, frames, other surfaces, fluids or flows. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. Choose a thermowell option for high pressure or flow applications. Hazardous protection methods include explosion proof, flameproof and intrinsic safety methods. High accuracy and high repeatability Minco platinum RTD sensing elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 or 1022 degrees F Hazardous area approved connection heads Hazardous area approvals that include FM, ATEX and IECEx options Thermowell option for protection against high flow rates and pressures Temperature transmitter option to convert sensor output to 4-20mA or HART signals Three-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Areas - AS7614PD573Z4A0X0X - Minco
Minneapolis, MN, United States
Hazardous Areas
AS7614PD573Z4A0X0X
Hazardous Areas AS7614PD573Z4A0X0X
Hazardous area rated temperature assemblies provide fast and accurate readings of bearings, blocks, frames, other surfaces, fluids or flows. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. Choose a thermowell option for high pressure or flow applications. Hazardous protection methods include explosion proof, flameproof and intrinsic safety methods. High accuracy and high repeatability Minco platinum RTD sensing elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 or 1022 degrees F Hazardous area approved connection heads Hazardous area approvals that include FM, ATEX and IECEx options Thermowell option for protection against high flow rates and pressures Temperature transmitter option to convert sensor output to 4-20mA or HART signals Three-year warranty

Hazardous area rated temperature assemblies provide fast and accurate readings of bearings, blocks, frames, other surfaces, fluids or flows. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. Choose a thermowell option for high pressure or flow applications. Hazardous protection methods include explosion proof, flameproof and intrinsic safety methods.

  • High accuracy and high repeatability Minco platinum RTD sensing elements
  • Copper alloy tipped probes facilitate heat transfer to internal sensing element
  • Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface
  • Minco’s innovative spring-loaded fittings
  • Temperature maximums of 500 or 1022 degrees F
  • Hazardous area approved connection heads
  • Hazardous area approvals that include FM, ATEX and IECEx options
  • Thermowell option for protection against high flow rates and pressures
  • Temperature transmitter option to convert sensor output to 4-20mA or HART signals
  • Three-year warranty
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number AS7614PD573Z4A0X0X
Product Name Hazardous Areas
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
Unlock Full Specs
to access all available technical data