The Minco AS7614PD108Z4S4X0X is a flameproof RTD sensor designed for use in hazardous areas classified as Zone 1 or Zone 2. It meets the standards set by IEC/EN 60079-0 and IEC/EN 60079-1, as well as the ATEX directive 94/9/EC, ensuring safe operation in explosive environments. The sensor features a tip-sensitive probe made from stainless steel or MgO filled materials, providing a temperature measurement range from -50 to 260°C (-58 to 500°F). The device is equipped with a spring-loaded holder that ensures optimal contact with the measured surface, and it is available with U.S. or metric threads. The connection head options include 316 stainless steel with an IP66 rating, aluminum alloy, and epoxy-coated aluminum, catering to various environmental conditions. The sensor has a pressure rating of 50 psi (3.4 bar) for the spring-loaded holder and 100 psi (6.9 bar) for the fluid seal fitting. With a typical time constant of 1.5 seconds for the single element and 7 seconds for the dual element in moving water, the sensor is designed for quick response to temperature changes. It also offers options for higher temperature ranges, making it versatile for different applications.
Hazardous area rated temperature assemblies provide fast and accurate readings of bearings, blocks, frames, other surfaces, fluids or flows. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. Choose a thermowell option for high pressure or flow applications. Hazardous protection methods include explosion proof, flameproof and intrinsic safety methods.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | AS7614PD108Z4S4X0X |
| Product Name | Hazardous Areas |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |