The AS7204PD100Z3A0X0X is an explosionproof and flameproof RTD sensor designed for hazardous areas, ensuring accurate temperature sensing in critical applications. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and offers high-temperature options up to 600°C. The probe is constructed from stainless steel, with tip-sensitive models featuring a copper alloy tip for enhanced responsiveness. This sensor meets various hazardous area ratings, including Class I, Divisions 1 and 2, and Class II, with compliance to both National and Canadian Electrical Codes. It has a minimum insulation resistance of 10 megohms at 100 VDC and accommodates wire connections up to 14 AWG. The time constant varies based on the probe type, with tip-sensitive models providing quicker response times. Special options for higher temperature ranges are also available, making it suitable for diverse industrial applications.
Hazardous area rated temperature assemblies provide fast and accurate readings of bearings, blocks, frames, other surfaces, fluids or flows. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. Choose a thermowell option for high pressure or flow applications. Hazardous protection methods include explosion proof, flameproof and intrinsic safety methods.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | AS7204PD100Z3A0X0X |
| Product Name | Hazardous Areas |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |