Minco Averaging Duct AS570PF17A

Description
Two sensors in one easily insta lled package: a solid state low temperature cut - out and an averaging 1000.0 ω platinum temperature detector (RTD). Low temperature cut - out device that replaces the traditional labor intensive vapor filled devices. The Chill - OutTM Combination Sensor has two sensors in one reducing installed costs . Environmentally friendly "Green Design" uses solid state sensor construction, eliminating potential leaks and disposal issues with traditional refrigerant vapor - filled capill aries that could harm the environment. Solid state design and rugged 3/8" diameter tubing eliminate concerns of gas leaks or kinking of the capillary commonly encountered during the installation of traditional vapor filled devices. Mount in any direction — unit is s ensitive to temperature changes in any orientation. Status LED: (green / red) multifun ctional LED. Indicates power on and fault. Easily formed aluminum or h ighly flexible galvanized armor (PVC coated) plenum - rated sensor case. Manual reset: se lectable lat ching and non - latching , remote reset may be used with latching mode. High and low power relays and adjustable setpoint control circuitry self contained in rugged housing. Detachable sensor probe for e asy installation. Sensor can be mounted t o back of enclosure or side. Fail - safe relays change state if power is lost and on startup. UL60730 Listed - File E211718.
Datasheet
Description
Two sensors in one easily insta lled package: a solid state low temperature cut - out and an averaging 1000.0 ω platinum temperature detector (RTD). Low temperature cut - out device that replaces the traditional labor intensive vapor filled devices. The Chill - OutTM Combination Sensor has two sensors in one reducing installed costs . Environmentally friendly "Green Design" uses solid state sensor construction, eliminating potential leaks and disposal issues with traditional refrigerant vapor - filled capill aries that could harm the environment. Solid state design and rugged 3/8" diameter tubing eliminate concerns of gas leaks or kinking of the capillary commonly encountered during the installation of traditional vapor filled devices. Mount in any direction — unit is s ensitive to temperature changes in any orientation. Status LED: (green / red) multifun ctional LED. Indicates power on and fault. Easily formed aluminum or h ighly flexible galvanized armor (PVC coated) plenum - rated sensor case. Manual reset: se lectable lat ching and non - latching , remote reset may be used with latching mode. High and low power relays and adjustable setpoint control circuitry self contained in rugged housing. Detachable sensor probe for e asy installation. Sensor can be mounted t o back of enclosure or side. Fail - safe relays change state if power is lost and on startup. UL60730 Listed - File E211718.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Averaging Duct - AS570PF17A - Minco
Minneapolis, MN, United States
Averaging Duct
AS570PF17A
Averaging Duct AS570PF17A
Two sensors in one easily insta lled package: a solid state low temperature cut - out and an averaging 1000.0 ω platinum temperature detector (RTD). Low temperature cut - out device that replaces the traditional labor intensive vapor filled devices. The Chill - OutTM Combination Sensor has two sensors in one reducing installed costs . Environmentally friendly "Green Design" uses solid state sensor construction, eliminating potential leaks and disposal issues with traditional refrigerant vapor - filled capill aries that could harm the environment. Solid state design and rugged 3/8" diameter tubing eliminate concerns of gas leaks or kinking of the capillary commonly encountered during the installation of traditional vapor filled devices. Mount in any direction — unit is s ensitive to temperature changes in any orientation. Status LED: (green / red) multifun ctional LED. Indicates power on and fault. Easily formed aluminum or h ighly flexible galvanized armor (PVC coated) plenum - rated sensor case. Manual reset: se lectable lat ching and non - latching , remote reset may be used with latching mode. High and low power relays and adjustable setpoint control circuitry self contained in rugged housing. Detachable sensor probe for e asy installation. Sensor can be mounted t o back of enclosure or side. Fail - safe relays change state if power is lost and on startup. UL60730 Listed - File E211718.
  • Two sensors in one easily insta lled package: a solid state low temperature cut - out and an averaging 1000.0 Ω platinum temperature detector (RTD).
  • Low temperature cut - out device that replaces the traditional labor intensive vapor filled devices. The Chill - OutTM Combination Sensor has two sensors in one reducing installed costs .
  • Environmentally friendly "Green Design" uses solid state sensor construction, eliminating potential leaks and disposal issues with traditional refrigerant vapor - filled capill aries that could harm the environment.
  • Solid state design and rugged 3/8" diameter tubing eliminate concerns of gas leaks or kinking of the capillary commonly encountered during the installation of traditional vapor filled devices.
  • Mount in any direction — unit is s ensitive to temperature changes in any orientation.
  • Status LED: (green / red) multifun ctional LED. Indicates power on and fault.
  • Easily formed aluminum or h ighly flexible galvanized armor (PVC coated) plenum - rated sensor case.
  • Manual reset: se lectable lat ching and non - latching , remote reset may be used with latching mode.
  • High and low power relays and adjustable setpoint control circuitry self contained in rugged housing.
  • Detachable sensor probe for e asy installation. Sensor can be mounted t o back of enclosure or side.
  • Fail - safe relays change state if power is lost and on startup.
  • UL60730 Listed - File E211718.
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Temperature Probes
Product Number AS570PF17A
Product Name Averaging Duct
Sensed Temperature 17.96 to 131 F (-7.8 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Thermocouples Sheath with Teflon or Fiberglass Leadwire and Stripped Ends - THERMOCOUPLE STYLES 02, 04, 28 - United Electric Controls Company
Specs
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
Probe Configuration Straight Probe
View Details
Non-Intrusive Can Style RTD -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used RTD
View Details
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details