Minco Tip Sensitive RTDs AS5200PD180Z1A

Description
Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications. High accuracy and high repeatability Minco platinum RTD sensing elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 degrees F Standard industrial connection heads 50 psi pressure rating allows use in many at/near atmospheric pressure environments Temperature transmitter to convert sensor output to 4-20mA or HART signals Three-year warranty
Datasheet
Description
Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications. High accuracy and high repeatability Minco platinum RTD sensing elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 degrees F Standard industrial connection heads 50 psi pressure rating allows use in many at/near atmospheric pressure environments Temperature transmitter to convert sensor output to 4-20mA or HART signals Three-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - AS5200PD180Z1A - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
AS5200PD180Z1A
Tip Sensitive RTDs AS5200PD180Z1A
Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications. High accuracy and high repeatability Minco platinum RTD sensing elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 degrees F Standard industrial connection heads 50 psi pressure rating allows use in many at/near atmospheric pressure environments Temperature transmitter to convert sensor output to 4-20mA or HART signals Three-year warranty

Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications.

  • High accuracy and high repeatability Minco platinum RTD sensing elements
  • Copper alloy tipped probes facilitate heat transfer to internal sensing element
  • Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface
  • Minco’s innovative spring-loaded fittings
  • Temperature maximums of 500 degrees F
  • Standard industrial connection heads
  • 50 psi pressure rating allows use in many at/near atmospheric pressure environments
  • Temperature transmitter to convert sensor output to 4-20mA or HART signals
  • Three-year warranty
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number AS5200PD180Z1A
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
Unlock Full Specs
to access all available technical data