Minco Tip Sensitive Thermocouples AS5192KU70P1A

Description
Tip-sensitive, spring-loaded thermocouple temperature assemblies provide fast and accurate readings of bearings, blocks, frames and other surfaces. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications. Reliable Minco thermocouple elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 degrees F Standard industrial connection heads 50 psi pressure rating allows use in many at/near atmospheric pressure environments Temperature transmitter to convert sensor output to 4-20mA or HART signals Three-year warranty
Datasheet
Description
Tip-sensitive, spring-loaded thermocouple temperature assemblies provide fast and accurate readings of bearings, blocks, frames and other surfaces. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications. Reliable Minco thermocouple elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 degrees F Standard industrial connection heads 50 psi pressure rating allows use in many at/near atmospheric pressure environments Temperature transmitter to convert sensor output to 4-20mA or HART signals Three-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive Thermocouples - AS5192KU70P1A - Minco
Minneapolis, MN, United States
Tip Sensitive Thermocouples
AS5192KU70P1A
Tip Sensitive Thermocouples AS5192KU70P1A
Tip-sensitive, spring-loaded thermocouple temperature assemblies provide fast and accurate readings of bearings, blocks, frames and other surfaces. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications. Reliable Minco thermocouple elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 degrees F Standard industrial connection heads 50 psi pressure rating allows use in many at/near atmospheric pressure environments Temperature transmitter to convert sensor output to 4-20mA or HART signals Three-year warranty

Tip-sensitive, spring-loaded thermocouple temperature assemblies provide fast and accurate readings of bearings, blocks, frames and other surfaces. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications.

  • Reliable Minco thermocouple elements
  • Copper alloy tipped probes facilitate heat transfer to internal sensing element
  • Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface
  • Minco’s innovative spring-loaded fittings
  • Temperature maximums of 500 degrees F
  • Standard industrial connection heads
  • 50 psi pressure rating allows use in many at/near atmospheric pressure environments
  • Temperature transmitter to convert sensor output to 4-20mA or HART signals
  • Three-year warranty
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number AS5192KU70P1A
Product Name Tip Sensitive Thermocouples
Sensed Temperature -58 to 500 F (-50 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Assembly w/ Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type K (optional feature); N (optional feature); B (optional feature); S (optional feature); R (optional feature)
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Straight Probe
View Details
16 channels with FEP-insulated thermocouple cable and Lemo plug / socket FFA and PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details