Minco's AS5191KU100P1A is a tip-sensitive, spring-loaded thermocouple designed for accurate temperature measurements in various applications, including bearings and solid surfaces. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and features a stainless steel probe with a copper alloy tip for rapid response to temperature changes. The spring-loaded holder ensures reliable contact in drilled holes and includes a built-in oil seal, enhancing its usability in demanding environments. The thermocouple has a pressure rating of 50 psi (3.4 bar) and offers an insulation resistance of at least 10 megohms at 100 VDC. It connects via a terminal block suitable for AWG 14 wires. The time constant for the grounded junction is approximately 1.5 seconds in moving water, while the ungrounded junction has a time constant of about 7 seconds. This product is suitable for applications requiring quick and precise temperature readings, making it a viable option for engineers seeking reliable temperature sensing solutions.
Tip-sensitive, spring-loaded thermocouple temperature assemblies provide fast and accurate readings of bearings, blocks, frames and other surfaces. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications.
| Minco | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | AS5191KU100P1A |
| Product Name | Tip Sensitive Thermocouples |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |