Minco Tip Sensitive RTDs with Wells AS5140PD15Z1A1N

Description
Tip-sensitive, spring-loaded RTD temperature assemblies with thermowells provide fast and accurate readings of in fluid flow and high pressure environments. Minco’s spring loaded holder provides positive contact against the bottom of the thermowell to ensure optimal heat transfer from sensed media to internal sensing element. The sensing probe features a copper alloy tip for quick response to temperature changes. High accuracy and high repeatability Minco platinum RTD sensing elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 degrees F Standard industrial connection heads 316 stainless steel thermowell protection for high flow rates and pressures Temperature transmitter to convert sensor output to 4-20mA or HART signals Three-year warranty
Datasheet
Description
Tip-sensitive, spring-loaded RTD temperature assemblies with thermowells provide fast and accurate readings of in fluid flow and high pressure environments. Minco’s spring loaded holder provides positive contact against the bottom of the thermowell to ensure optimal heat transfer from sensed media to internal sensing element. The sensing probe features a copper alloy tip for quick response to temperature changes. High accuracy and high repeatability Minco platinum RTD sensing elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 degrees F Standard industrial connection heads 316 stainless steel thermowell protection for high flow rates and pressures Temperature transmitter to convert sensor output to 4-20mA or HART signals Three-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs with Wells - AS5140PD15Z1A1N - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs with Wells
AS5140PD15Z1A1N
Tip Sensitive RTDs with Wells AS5140PD15Z1A1N
Tip-sensitive, spring-loaded RTD temperature assemblies with thermowells provide fast and accurate readings of in fluid flow and high pressure environments. Minco’s spring loaded holder provides positive contact against the bottom of the thermowell to ensure optimal heat transfer from sensed media to internal sensing element. The sensing probe features a copper alloy tip for quick response to temperature changes. High accuracy and high repeatability Minco platinum RTD sensing elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 degrees F Standard industrial connection heads 316 stainless steel thermowell protection for high flow rates and pressures Temperature transmitter to convert sensor output to 4-20mA or HART signals Three-year warranty

Tip-sensitive, spring-loaded RTD temperature assemblies with thermowells provide fast and accurate readings of in fluid flow and high pressure environments. Minco’s spring loaded holder provides positive contact against the bottom of the thermowell to ensure optimal heat transfer from sensed media to internal sensing element. The sensing probe features a copper alloy tip for quick response to temperature changes.

  • High accuracy and high repeatability Minco platinum RTD sensing elements
  • Copper alloy tipped probes facilitate heat transfer to internal sensing element
  • Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface
  • Minco’s innovative spring-loaded fittings
  • Temperature maximums of 500 degrees F
  • Standard industrial connection heads
  • 316 stainless steel thermowell protection for high flow rates and pressures
  • Temperature transmitter to convert sensor output to 4-20mA or HART signals
  • Three-year warranty
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number AS5140PD15Z1A1N
Product Name Tip Sensitive RTDs with Wells
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034466-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial - RTDs - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature -328 to 900 F (-200 to 482 C)
Application Options Explosion Proof (optional feature)
Element Material Platinum; Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details