Minco Tip Sensitive RTDs AS5004PD80Z1A

Description
Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications. High accuracy and high repeatability Minco platinum RTD sensing elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 degrees F Standard industrial connection heads 50 psi pressure rating allows use in many at/near atmospheric pressure environments Temperature transmitter to convert sensor output to 4-20mA or HART signals Three-year warranty
Description
Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications. High accuracy and high repeatability Minco platinum RTD sensing elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 degrees F Standard industrial connection heads 50 psi pressure rating allows use in many at/near atmospheric pressure environments Temperature transmitter to convert sensor output to 4-20mA or HART signals Three-year warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The Tip Sensitive RTD model AS5004PD80Z1A from Minco is designed for precise temperature measurement in various applications, including bearings and blocks. It operates within a temperature range of -50 to 260¬8C (-58 to 500¬8F) and features a spring-loaded holder that ensures reliable contact in drilled holes, complemented by a built-in oil seal. The probe is constructed from stainless steel with a copper alloy tip, facilitating rapid response to temperature changes. This RTD has a pressure rating of 50 psi (3.4 bar) and offers an insulation resistance of at least 100 megohms at 100 VDC. The connection is made via a terminal block suitable for AWG 14 wires. The time constant for the sensor is 1.5 seconds for a single element and 3.0 seconds for a dual element in moving water. The product is compatible with Minco's Temptran,Ñ¢ RTD transmitters, which can convert the sensor output to a 4-20 mA signal or HART¬Æ Protocol for long-distance transmission.

Datasheet Summary
Powered by GS/AI

The Tip Sensitive RTD model AS5004PD80Z1A from Minco is designed for precise temperature measurement in various applications, including bearings and blocks. It operates within a temperature range of -50 to 260¬8C (-58 to 500¬8F) and features a spring-loaded holder that ensures reliable contact in drilled holes, complemented by a built-in oil seal. The probe is constructed from stainless steel with a copper alloy tip, facilitating rapid response to temperature changes. This RTD has a pressure rating of 50 psi (3.4 bar) and offers an insulation resistance of at least 100 megohms at 100 VDC. The connection is made via a terminal block suitable for AWG 14 wires. The time constant for the sensor is 1.5 seconds for a single element and 3.0 seconds for a dual element in moving water. The product is compatible with Minco's Temptran,Ñ¢ RTD transmitters, which can convert the sensor output to a 4-20 mA signal or HART¬Æ Protocol for long-distance transmission.

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - AS5004PD80Z1A - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
AS5004PD80Z1A
Tip Sensitive RTDs AS5004PD80Z1A
Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications. High accuracy and high repeatability Minco platinum RTD sensing elements Copper alloy tipped probes facilitate heat transfer to internal sensing element Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface Minco’s innovative spring-loaded fittings Temperature maximums of 500 degrees F Standard industrial connection heads 50 psi pressure rating allows use in many at/near atmospheric pressure environments Temperature transmitter to convert sensor output to 4-20mA or HART signals Three-year warranty

Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications.

  • High accuracy and high repeatability Minco platinum RTD sensing elements
  • Copper alloy tipped probes facilitate heat transfer to internal sensing element
  • Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface
  • Minco’s innovative spring-loaded fittings
  • Temperature maximums of 500 degrees F
  • Standard industrial connection heads
  • 50 psi pressure rating allows use in many at/near atmospheric pressure environments
  • Temperature transmitter to convert sensor output to 4-20mA or HART signals
  • Three-year warranty
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number AS5004PD80Z1A
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
Unlock Full Specs
to access all available technical data

Similar Products

RTD Assemblies with Terminal Head and Direct Mount -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details