Tip Sensitive RTDs from Minco, specifically the AS5004PD40Y1A model, are designed for direct immersion in non-corrosive fluids, providing rapid temperature response. The temperature range for this RTD is -50 to 260¬8C (-58 to 500¬8F), with a pressure rating of 100 psi (6.9 bar). The probe is constructed from stainless steel with a copper alloy tip, enhancing thermal conductivity. It features an adjustable fluid seal fitting and is available with connection heads made of cast iron, stainless steel, or aluminum. The insulation resistance is a minimum of 100 megohms at 100 VDC. The time constant for the sensor is 2.0 seconds for a single element and 5.0 seconds for a dual element in moving water. This product is suitable for applications requiring high accuracy and quick temperature measurements.
Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | AS5004PD40Y1A |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |