The Minco Tip Sensitive RTD, part number AS5004PD24Z1C, is designed for direct immersion in non-corrosive fluids, providing rapid temperature response. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and has a pressure rating of 100 psi (6.9 bar). The probe is constructed from stainless steel with a copper alloy tip, enhancing heat transfer efficiency. The fitting includes a silicone rubber O-ring for sealing, and the connection head can be made from cast iron, aluminum, or stainless steel. The typical time constant for the sensor is 2.0 seconds for a single element and 5.0 seconds for a dual element in moving water. Insulation resistance is rated at a minimum of 100 megohms at 100 VDC. The device features a terminal block for wire connections up to AWG 14.
Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | AS5004PD24Z1C |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |