Tip Sensitive RTDs from Minco, specifically the AS5004PA89Z1C model, are designed for direct immersion in non-corrosive fluids, providing rapid temperature response. The probes operate within a temperature range of -50 to 260°C (-58 to 500°F) and are rated for a pressure of 100 psi (6.9 bar). The construction features a stainless steel probe with a copper alloy tip, ensuring effective heat transfer, and a fitting made of stainless steel with a silicone rubber O-ring for sealing. The connection head can be made from cast iron, aluminum, or stainless steel. The time constant for the RTD in moving water is approximately 2.0 seconds for a single element and 5.0 seconds for a dual element. Insulation resistance is a minimum of 100 megohms at 100 VDC. The device includes a terminal block for wire connections up to AWG 14. For applications requiring high accuracy, Minco offers temperature transmitters that provide a 4 to 20 mA signal or HART® Protocol, with calibration data traceable to NIST available upon request.
Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | AS5004PA89Z1C |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |