The Tip Sensitive RTD AS5004NA53Z1C from Minco is designed for direct immersion in non-corrosive fluids, providing fast response times for temperature measurements. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and has a pressure rating of 100 psi (6.9 bar). The probe is constructed from stainless steel with a copper alloy tip, enhancing thermal conductivity. It features an adjustable fluid seal fitting and is available with connection heads made from cast iron, stainless steel, or aluminum. The insulation resistance is a minimum of 100 megohms at 100 VDC, and the device connects via a terminal block suitable for AWG 14 wires. The typical time constant for the RTD in moving water is 2.0 seconds for a single element and 5.0 seconds for a dual element configuration.
Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | AS5004NA53Z1C |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Nickel/Nickel Alloys |
| Reference Resistance | 120 Ohms |
| # of Lead Wires Per Element | 3 |