Minco Thermal Vial AS103282PM60SC20M

Description
Ideal for ultralow freezers, laboratories, blood ba nks, walk-in freezers and refrigerators, even incubators — anywhere accurate sensing of the contents instead of the air is a vital concern. Sealed Polyethylene Thermal Vial™ eliminates spillage and contamination. Simply fill with fluid such as ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed. Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are available. Platinum RTD probe is constructed of 316 Stainless Steel and operates to -200°C (-328°F). Metal shielded cable is rugged and washdown proof. 4 to 20 mA transmitter is match calibrated to the RTD for improved system accuracy. System accuracy is a variable NIST certificate and calibration data supplied at n o additional cost. Additional accessories available. Customizable for validation requirements. Connection box and indicator are polycarbonate and NEMA 4X sealed to be washdown proof.
Description
Ideal for ultralow freezers, laboratories, blood ba nks, walk-in freezers and refrigerators, even incubators — anywhere accurate sensing of the contents instead of the air is a vital concern. Sealed Polyethylene Thermal Vial™ eliminates spillage and contamination. Simply fill with fluid such as ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed. Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are available. Platinum RTD probe is constructed of 316 Stainless Steel and operates to -200°C (-328°F). Metal shielded cable is rugged and washdown proof. 4 to 20 mA transmitter is match calibrated to the RTD for improved system accuracy. System accuracy is a variable NIST certificate and calibration data supplied at n o additional cost. Additional accessories available. Customizable for validation requirements. Connection box and indicator are polycarbonate and NEMA 4X sealed to be washdown proof.
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermal Vial from Minco, part number AS103282PM60SC20M, is designed for precise temperature sensing in environments such as ultralow freezers, laboratories, and blood banks. It features a sealed polyethylene construction that prevents spillage and contamination, allowing for the use of various fluids like ethylene glycol or alcohol to emulate the stored material. The vial has a footprint of 50 mm x 50 mm and can hold up to 175 ml (6 oz) of fluid, providing stability on shelves or racks. Equipped with a platinum RTD probe made of 316 stainless steel, the Thermal Vial operates effectively in temperatures ranging from -200°C to 120°C (-328°F to 248°F). The system includes a rugged, washdown-proof metal shielded cable and a 4 to 20 mA transmitter that is match calibrated to the RTD for enhanced accuracy. Additionally, the product comes with a NIST certificate and calibration data at no extra cost, and it is customizable to meet specific validation requirements. The connection box and indicator are housed in a NEMA 4X sealed polycarbonate enclosure, ensuring durability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Thermal Vial from Minco, part number AS103282PM60SC20M, is designed for precise temperature sensing in environments such as ultralow freezers, laboratories, and blood banks. It features a sealed polyethylene construction that prevents spillage and contamination, allowing for the use of various fluids like ethylene glycol or alcohol to emulate the stored material. The vial has a footprint of 50 mm x 50 mm and can hold up to 175 ml (6 oz) of fluid, providing stability on shelves or racks. Equipped with a platinum RTD probe made of 316 stainless steel, the Thermal Vial operates effectively in temperatures ranging from -200°C to 120°C (-328°F to 248°F). The system includes a rugged, washdown-proof metal shielded cable and a 4 to 20 mA transmitter that is match calibrated to the RTD for enhanced accuracy. Additionally, the product comes with a NIST certificate and calibration data at no extra cost, and it is customizable to meet specific validation requirements. The connection box and indicator are housed in a NEMA 4X sealed polycarbonate enclosure, ensuring durability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Thermal Vial - AS103282PM60SC20M - Minco
Minneapolis, MN, United States
Thermal Vial
AS103282PM60SC20M
Thermal Vial AS103282PM60SC20M
Ideal for ultralow freezers, laboratories, blood ba nks, walk-in freezers and refrigerators, even incubators — anywhere accurate sensing of the contents instead of the air is a vital concern. Sealed Polyethylene Thermal Vial™ eliminates spillage and contamination. Simply fill with fluid such as ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed. Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are available. Platinum RTD probe is constructed of 316 Stainless Steel and operates to -200°C (-328°F). Metal shielded cable is rugged and washdown proof. 4 to 20 mA transmitter is match calibrated to the RTD for improved system accuracy. System accuracy is a variable NIST certificate and calibration data supplied at n o additional cost. Additional accessories available. Customizable for validation requirements. Connection box and indicator are polycarbonate and NEMA 4X sealed to be washdown proof.
  • Ideal for ultralow freezers, laboratories, blood ba nks, walk-in freezers and refrigerators, even incubators — anywhere accurate sensing of the contents instead of the air is a vital concern.
  • Sealed Polyethylene Thermal Vial™ eliminates spillage and contamination. Simply fill with fluid such as ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed.
  • Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are available.
  • Platinum RTD probe is constructed of 316 Stainless Steel and operates to -200°C (-328°F).
  • Metal shielded cable is rugged and washdown proof.
  • 4 to 20 mA transmitter is match calibrated to the RTD for improved system accuracy.
  • System accuracy is a variable
  • NIST certificate and calibration data supplied at n o additional cost. Additional accessories available.
  • Customizable for validation requirements.
  • Connection box and indicator are polycarbonate and NEMA 4X sealed to be washdown proof.
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number AS103282PM60SC20M
Product Name Thermal Vial
Sensed Temperature -328 to 248 F (-200 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20029370-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Sheath, no Lead, Plug Connection - RTD/Style 14 - United Electric Controls Company
Specs
Sensed Temperature -50 to 900 F (-45.56 to 482 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details