Minco Thermal Vial AS103282PM60MC20EZ

Description
Ideal for ultralow freezers, laboratories, blood ba nks, walk-in freezers and refrigerators, even incubators — anywhere accurate sensing of the contents instead of the air is a vital concern. Sealed Polyethylene Thermal Vial™ eliminates spillage and contamination. Simply fill with fluid such as ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed. Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are available. Platinum RTD probe is constructed of 316 Stainless Steel and operates to -200°C (-328°F). Metal shielded cable is rugged and washdown proof. 4 to 20 mA transmitter is match calibrated to the RTD for improved system accuracy. System accuracy is a variable NIST certificate and calibration data supplied at n o additional cost. Additional accessories available. Customizable for validation requirements. Connection box and indicator are polycarbonate and NEMA 4X sealed to be washdown proof.
Datasheet
Description
Ideal for ultralow freezers, laboratories, blood ba nks, walk-in freezers and refrigerators, even incubators — anywhere accurate sensing of the contents instead of the air is a vital concern. Sealed Polyethylene Thermal Vial™ eliminates spillage and contamination. Simply fill with fluid such as ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed. Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are available. Platinum RTD probe is constructed of 316 Stainless Steel and operates to -200°C (-328°F). Metal shielded cable is rugged and washdown proof. 4 to 20 mA transmitter is match calibrated to the RTD for improved system accuracy. System accuracy is a variable NIST certificate and calibration data supplied at n o additional cost. Additional accessories available. Customizable for validation requirements. Connection box and indicator are polycarbonate and NEMA 4X sealed to be washdown proof.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Vial - AS103282PM60MC20EZ - Minco
Minneapolis, MN, United States
Ideal for ultralow freezers, laboratories, blood ba nks, walk-in freezers and refrigerators, even incubators — anywhere accurate sensing of the contents instead of the air is a vital concern. Sealed Polyethylene Thermal Vial™ eliminates spillage and contamination. Simply fill with fluid such as ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed. Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are available. Platinum RTD probe is constructed of 316 Stainless Steel and operates to -200°C (-328°F). Metal shielded cable is rugged and washdown proof. 4 to 20 mA transmitter is match calibrated to the RTD for improved system accuracy. System accuracy is a variable NIST certificate and calibration data supplied at n o additional cost. Additional accessories available. Customizable for validation requirements. Connection box and indicator are polycarbonate and NEMA 4X sealed to be washdown proof.
  • Ideal for ultralow freezers, laboratories, blood ba nks, walk-in freezers and refrigerators, even incubators — anywhere accurate sensing of the contents instead of the air is a vital concern.
  • Sealed Polyethylene Thermal Vial™ eliminates spillage and contamination. Simply fill with fluid such as ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed.
  • Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are available.
  • Platinum RTD probe is constructed of 316 Stainless Steel and operates to -200°C (-328°F).
  • Metal shielded cable is rugged and washdown proof.
  • 4 to 20 mA transmitter is match calibrated to the RTD for improved system accuracy.
  • System accuracy is a variable
  • NIST certificate and calibration data supplied at n o additional cost. Additional accessories available.
  • Customizable for validation requirements.
  • Connection box and indicator are polycarbonate and NEMA 4X sealed to be washdown proof.
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number AS103282PM60MC20EZ
Product Name Thermal Vial
Sensed Temperature -328 to 248 F (-200 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD / Thermocouple Assembly for Hazardous Locations - CBT 300 - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
Probe Configuration Straight Probe
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details