Ideal for ultralow freezers, laboratories, blood ba nks, walk-in freezers and refrigerators, even incubators — anywhere accurate sensing of the contents instead of the air is a vital concern.
Sealed Polyethylene Thermal Vial™ eliminates spillage and contamination. Simply fill with fluid such as ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed.
Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are available.
Platinum RTD probe is constructed of 316 Stainless Steel and operates to -200°C (-328°F).
Metal shielded cable is rugged and washdown proof.
4 to 20 mA transmitter is match calibrated to the RTD for improved system accuracy.
System accuracy is a variable
NIST certificate and calibration data supplied at n o additional cost. Additional accessories available.
Customizable for validation requirements.
Connection box and indicator are polycarbonate and NEMA 4X sealed to be washdown proof.
Minco
Done
Description
Ideal for ultralow freezers, laboratories, blood ba nks, walk-in freezers and refrigerators, even incubators — anywhere accurate sensing of the contents instead of the air is a vital concern.
Sealed Polyethylene Thermal Vial™ eliminates spillage and contamination. Simply fill with fluid such as ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed.
Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are available.
Platinum RTD probe is constructed of 316 Stainless Steel and operates to -200°C (-328°F).
Metal shielded cable is rugged and washdown proof.
4 to 20 mA transmitter is match calibrated to the RTD for improved system accuracy.
System accuracy is a variable
NIST certificate and calibration data supplied at n o additional cost. Additional accessories available.
Customizable for validation requirements.
Connection box and indicator are polycarbonate and NEMA 4X sealed to be washdown proof.
Datasheet
Datasheet Summary Powered by GS/AI
The Thermal Vial from Minco, part number AS103282PM120MC20EZ, is designed for precise temperature sensing in environments such as ultralow freezers, laboratories, and blood banks. It features a sealed polyethylene construction that prevents spillage and contamination, allowing for the use of various fluids like ethylene glycol or alcohol to accurately reflect the temperature of stored materials.
This product includes a platinum RTD probe made from 316 stainless steel, capable of operating within a temperature range of -200°C to 120°C (-328°F to 248°F). The vial has a footprint of 50 mm x 50 mm and can hold up to 175 ml (6 oz) of fluid, providing stability on shelves or racks. The accompanying metal shielded cable is rugged and washdown proof, ensuring durability in demanding conditions.
The system utilizes a 4 to 20 mA transmitter that is match calibrated to the RTD for enhanced accuracy. It also comes with a NIST certificate and calibration data at no extra cost, and the connection box is made from polycarbonate with a NEMA 4X rating, ensuring it is also washdown proof. Customization options are available to meet specific validation requirements.
Datasheet Summary Powered by GS/AI
The Thermal Vial from Minco, part number AS103282PM120MC20EZ, is designed for precise temperature sensing in environments such as ultralow freezers, laboratories, and blood banks. It features a sealed polyethylene construction that prevents spillage and contamination, allowing for the use of various fluids like ethylene glycol or alcohol to accurately reflect the temperature of stored materials.
This product includes a platinum RTD probe made from 316 stainless steel, capable of operating within a temperature range of -200°C to 120°C (-328°F to 248°F). The vial has a footprint of 50 mm x 50 mm and can hold up to 175 ml (6 oz) of fluid, providing stability on shelves or racks. The accompanying metal shielded cable is rugged and washdown proof, ensuring durability in demanding conditions.
The system utilizes a 4 to 20 mA transmitter that is match calibrated to the RTD for enhanced accuracy. It also comes with a NIST certificate and calibration data at no extra cost, and the connection box is made from polycarbonate with a NEMA 4X rating, ensuring it is also washdown proof. Customization options are available to meet specific validation requirements.
Ideal for ultralow freezers, laboratories, blood ba nks, walk-in freezers and refrigerators, even incubators — anywhere accurate sensing of the contents instead of the air is a vital concern.
Sealed Polyethylene Thermal Vial™ eliminates spillage and contamination. Simply fill with fluid such as ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed.
Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are available.
Platinum RTD probe is constructed of 316 Stainless Steel and operates to -200°C (-328°F).
Metal shielded cable is rugged and washdown proof.
4 to 20 mA transmitter is match calibrated to the RTD for improved system accuracy.
System accuracy is a variable
NIST certificate and calibration data supplied at n o additional cost. Additional accessories available.
Customizable for validation requirements.
Connection box and indicator are polycarbonate and NEMA 4X sealed to be washdown proof.
Ideal for ultralow freezers, laboratories, blood ba nks, walk-in freezers and refrigerators, even incubators — anywhere accurate sensing of the contents instead of the air is a vital concern.
Sealed Polyethylene Thermal Vial™ eliminates spillage and contamination. Simply fill with fluid such as ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed.
Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are available.
Platinum RTD probe is constructed of 316 Stainless Steel and operates to -200°C (-328°F).
Metal shielded cable is rugged and washdown proof.
4 to 20 mA transmitter is match calibrated to the RTD for improved system accuracy.
System accuracy is a variable
NIST certificate and calibration data supplied at n o additional cost. Additional accessories available.
Customizable for validation requirements.
Connection box and indicator are polycarbonate and NEMA 4X sealed to be washdown proof.