Mill-Max Mfg. Corp. Sockets for ICs, Transistors - ED3128-ND ED3128-ND

Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 203527-ED3128-ND Packaging: Tube/Rail Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Current Rating: 3A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Mounting: Through Hole Number of Positions or Pins (Grid): 28 (2 x 14) Pitch - Mating: 2.54mm Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 200μin (5.08μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Brass Alloy Termination Post Length: 0.125" (3.18mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 203527-ED3128-ND Packaging: Tube/Rail Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Current Rating: 3A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Mounting: Through Hole Number of Positions or Pins (Grid): 28 (2 x 14) Pitch - Mating: 2.54mm Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 200μin (5.08μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Brass Alloy Termination Post Length: 0.125" (3.18mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - ED3128-ND - 203527-ED3128-ND - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - ED3128-ND
203527-ED3128-ND
Sockets for ICs, Transistors - ED3128-ND 203527-ED3128-ND
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 203527-ED3128-ND Packaging: Tube/Rail Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Current Rating: 3A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Mounting: Through Hole Number of Positions or Pins (Grid): 28 (2 x 14) Pitch - Mating: 2.54mm Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 200μin (5.08μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Brass Alloy Termination Post Length: 0.125" (3.18mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 203527-ED3128-ND
Packaging: Tube/Rail
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Current Rating: 3A
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Mounting: Through Hole
Number of Positions or Pins (Grid): 28 (2 x 14)
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin-Lead
Contact Finish Thickness - Mating: 200μin (5.08μm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 200μin (5.08μm)
Contact Material - Post: Brass Alloy
Termination Post Length: 0.125" (3.18mm)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 203527-ED3128-ND
Product Name Sockets for ICs, Transistors - ED3128-ND
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details