Mill-Max Mfg. Corp. Rectangular Connectors - D8904 D8904

Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 141443-D8904 Packaging: Bulk Number of Positions: 4 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 141443-D8904 Packaging: Bulk Number of Positions: 4 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - D8904 - 141443-D8904 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - D8904
141443-D8904
Rectangular Connectors - D8904 141443-D8904
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 141443-D8904 Packaging: Bulk Number of Positions: 4 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 141443-D8904
Packaging: Bulk
Number of Positions: 4
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 200μin (5.08μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-D8904
Electronic Connector 340-D8904
CONN SOCKET 4POS .100 R/ANGLE Product overview: D8904 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-D8904 can be used for catalog matching and distributor lookup.

CONN SOCKET 4POS .100 R/ANGLE Product overview: D8904 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-D8904 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 141443-D8904 340-D8904
Product Name Rectangular Connectors - D8904 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0169 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Power Connectors - 114961G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details