SPRING LOADED CONNECTOR, 3POS, 4MM, SMD; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22AC2731 |
| Product Name | Spring Loaded Connector, 3Pos, 4Mm, Smd; Spring Loaded Connector Type Mill Max |
| Mounting | Surface Mount |