Mill-Max Mfg. Corp. Conn, Spring Loaded Hdr, 5Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max 858-10-005-10-002000

Description
CONN, SPRING LOADED HDR, 5POS, 4MM, TH; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes
Description
CONN, SPRING LOADED HDR, 5POS, 4MM, TH; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Spring Loaded Header, 5Pos, 4Mm, Th is a vertical mount through-hole connector designed for reliable interconnection in electronic applications. It features a single row with five contacts, utilizing brass alloy for the contact material, which provides good electrical conductivity and mechanical strength. The connector is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The connector is constructed with a nylon 46 insulator, which has a high heat deflection temperature suitable for lead-free reflow soldering processes. The gold plating over nickel enhances solderability and corrosion resistance. Each connector is packaged in tubes, facilitating easy handling and assembly. This product is suitable for applications requiring a compact and durable connection solution.

Datasheet Summary
Powered by GS/AI

The Conn, Spring Loaded Header, 5Pos, 4Mm, Th is a vertical mount through-hole connector designed for reliable interconnection in electronic applications. It features a single row with five contacts, utilizing brass alloy for the contact material, which provides good electrical conductivity and mechanical strength. The connector is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The connector is constructed with a nylon 46 insulator, which has a high heat deflection temperature suitable for lead-free reflow soldering processes. The gold plating over nickel enhances solderability and corrosion resistance. Each connector is packaged in tubes, facilitating easy handling and assembly. This product is suitable for applications requiring a compact and durable connection solution.

Suppliers

Company
Product
Description
Supplier Links
Conn, Spring Loaded Hdr, 5Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max - 38AC3614 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Spring Loaded Hdr, 5Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max
38AC3614
Conn, Spring Loaded Hdr, 5Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max 38AC3614
CONN, SPRING LOADED HDR, 5POS, 4MM, TH; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes

CONN, SPRING LOADED HDR, 5POS, 4MM, TH; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AC3614
Product Name Conn, Spring Loaded Hdr, 5Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products