BOARD-BOARD CONNECTOR, PIN, 72WAY, 2ROW; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:72Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85K8824 |
| Product Name | Board-Board Connector, Pin, 72Way, 2Row; Spring Loaded Connector Type Mill Max |
| Mounting | Through Hole Mount |