Mill-Max Mfg. Corp. Connector, Header, 2.54Mm, 8 Position, Smt; No. Of Contacts Mill Max 812-22-008-30-003101

Description
CONNECTOR, HEADER, 2.54MM, 8 POSITION, SMT; No. of Contacts:8Contacts; Connector Type:Contact; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; External Height:0.315" RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2.54MM, 8 POSITION, SMT; No. of Contacts:8Contacts; Connector Type:Contact; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; External Height:0.315" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2.54Mm, 8 Position, Smt; No. Of Contacts Mill Max - 75T5677 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2.54Mm, 8 Position, Smt; No. Of Contacts Mill Max
75T5677
Connector, Header, 2.54Mm, 8 Position, Smt; No. Of Contacts Mill Max 75T5677
CONNECTOR, HEADER, 2.54MM, 8 POSITION, SMT; No. of Contacts:8Contacts; Connector Type:Contact; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; External Height:0.315" RoHS Compliant: Yes

CONNECTOR, HEADER, 2.54MM, 8 POSITION, SMT; No. of Contacts:8Contacts; Connector Type:Contact; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; External Height:0.315" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75T5677
Product Name Connector, Header, 2.54Mm, 8 Position, Smt; No. Of Contacts Mill Max
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details