Mill-Max Mfg. Corp. Connector, Sip Socket, 36 Pos; Connector Systems Mill Max 801-43-036-10-001000

Description
CONNECTOR, SIP SOCKET, 36 POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:801 Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SIP SOCKET, 36 POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:801 Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sip Socket, 36 Pos; Connector Systems Mill Max - 04M4077 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sip Socket, 36 Pos; Connector Systems Mill Max
04M4077
Connector, Sip Socket, 36 Pos; Connector Systems Mill Max 04M4077
CONNECTOR, SIP SOCKET, 36 POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:801 Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, SIP SOCKET, 36 POS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:801 Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
801-43-036-10-001000
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 801-43-036-10-001000
CONN RCPT 36POS 0.1 GOLD PCB

CONN RCPT 36POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 04M4077 801-43-036-10-001000
Product Name Connector, Sip Socket, 36 Pos; Connector Systems Mill Max Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products