Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MILL-MAX MFG. CORP.
5970-1-15-80-32-84-04-0 -- CONNECTORS CRIMP CONTACTS, COMMERCIAL, MACHINED
Mill-Max Mfg. Corp.
Connectors Crimp Contacts, Commercial, Machined
5970-1-15-80-32-84-04-0
Description
Connectors Crimp Contacts, Commercial, Machined
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Connectors Crimp Contacts, Commercial, Machined
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
5970-1-15-80-32-84-04-0
Connectors Crimp Contacts, Commercial, Machined
5970-1-15-80-32-84-04-0
Connectors Crimp Contacts, Commercial, Machined
Connectors Crimp Contacts, Commercial, Machined
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Electrical Connectors
Product Number
5970-1-15-80-32-84-04-0
Product Name
Connectors Crimp Contacts, Commercial, Machined
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R
5601
Specs
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
PCI Express
10018783-11022TLF
Specs
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2
suppliers
Douglas Electrical Components
41 Position Hermetic Bulkhead Connector
24054
Specs
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
TE Connectivity
033-0056-0001 Rohs Compliant Microdot - Te Connectivity
033-0056-0001
View Details