511-91-400-20-000003 -- SOCKETS FOR ICS, TRANSISTORS
Mill-Max Mfg. Corp.
Sockets for ICs, Transistors
511-91-400-20-000003
Description
SKT PGA SOLDRTL
-
Lingto Electronic Limited
Datasheet
Description
SKT PGA SOLDRTL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
511-91-400-20-000003 |
|
Product Name
|
Sockets for ICs, Transistors |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details