511-91-085-13-042003 -- SOCKETS FOR ICS, TRANSISTORS
Mill-Max Mfg. Corp.
Sockets for ICs, Transistors
511-91-085-13-042003
Description
SKT PGA SOLDRTL
-
Lingto Electronic Limited
Datasheet
Description
SKT PGA SOLDRTL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
511-91-085-13-042003 |
|
Product Name
|
Sockets for ICs, Transistors |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details