Mill-Max Mfg. Corp. Connectors, Interconnects - Sockets for ICs, Transistors 511-13-133-13-045001

Description
Win Source Part Number: 1180981-511-13-133-1 3-045001 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: 511 Type: PGA Features: Open Frame Termination: Solder Package: Bulk Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 133 (13 x 13) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Contact Material - Post: Brass Alloy Termination Post Length: 0.170" (4.32mm) Contact Resistance: 10mOhm Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 511-13
Request a Quote Datasheet
Description
Win Source Part Number: 1180981-511-13-133-1 3-045001 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: 511 Type: PGA Features: Open Frame Termination: Solder Package: Bulk Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 133 (13 x 13) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Contact Material - Post: Brass Alloy Termination Post Length: 0.170" (4.32mm) Contact Resistance: 10mOhm Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 511-13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - 1180981-511-13-133-13-045001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1180981-511-13-133-13-045001
Connectors, Interconnects - Sockets for ICs, Transistors 1180981-511-13-133-13-045001
Win Source Part Number: 1180981-511-13-133-1 3-045001 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: 511 Type: PGA Features: Open Frame Termination: Solder Package: Bulk Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 133 (13 x 13) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Contact Material - Post: Brass Alloy Termination Post Length: 0.170" (4.32mm) Contact Resistance: 10mOhm Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 511-13

Win Source Part Number: 1180981-511-13-133-13-045001
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Series: 511
Type: PGA
Features: Open Frame
Termination: Solder
Package: Bulk
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Positions or Pins (Grid): 133 (13 x 13)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Contact Material - Post: Brass Alloy
Termination Post Length: 0.170" (4.32mm)
Contact Resistance: 10mOhm
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Mill-Max Manufacturing Corp.
Base Product Number: 511-13

Buy Now Datasheet
Sockets for ICs, Transistors - 511-13-133-13-045001 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
511-13-133-13-045001
Sockets for ICs, Transistors 511-13-133-13-045001
SKT PGA SOLDRTL

SKT PGA SOLDRTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1180981-511-13-133-13-045001 511-13-133-13-045001
Product Name Connectors, Interconnects - Sockets for ICs, Transistors Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products