Mill-Max Mfg. Corp. Pga Socket, 85 Position, Through Hole; No. Of Contacts Mill Max 5.109308511041E+15

Description
PGA SOCKET, 85 POSITION, THROUGH HOLE; No. of Contacts:85Contacts; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:510 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
PGA SOCKET, 85 POSITION, THROUGH HOLE; No. of Contacts:85Contacts; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:510 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pga Socket, 85 Position, Through Hole; No. Of Contacts Mill Max - 51B508 - Newark, An Avnet Company
Chicago, IL, United States
Pga Socket, 85 Position, Through Hole; No. Of Contacts Mill Max
51B508
Pga Socket, 85 Position, Through Hole; No. Of Contacts Mill Max 51B508
PGA SOCKET, 85 POSITION, THROUGH HOLE; No. of Contacts:85Contacts; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:510 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

PGA SOCKET, 85 POSITION, THROUGH HOLE; No. of Contacts:85Contacts; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:510 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51B508
Product Name Pga Socket, 85 Position, Through Hole; No. Of Contacts Mill Max
Unlock Full Specs
to access all available technical data

Similar Products