Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Active
Connector Type: Receptacle
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Row Spacing: 0.049" (1.25mm)
Material: PVC
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |