Mill-Max Mfg. Corp. Pin Receptacle, Pc Board, Solder; No. Of Contacts Mill Max 415015151627100

Description
PIN RECEPTACLE, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PIN RECEPTACLE, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Receptacle, Pc Board, Solder; No. Of Contacts Mill Max - 93B7709 - Newark, An Avnet Company
Chicago, IL, United States
Pin Receptacle, Pc Board, Solder; No. Of Contacts Mill Max
93B7709
Pin Receptacle, Pc Board, Solder; No. Of Contacts Mill Max 93B7709
PIN RECEPTACLE, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PIN RECEPTACLE, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93B7709
Product Name Pin Receptacle, Pc Board, Solder; No. Of Contacts Mill Max
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details