Mill-Max Mfg. Corp. Rectangular Connectors - 399-40-130-10-009000 399-40-130-10-009000

Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 858665-399-40-130-10 -009000 Series: 399 Features: Connector Header Through Hole, Right Angle 30 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 399-40 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 858665-399-40-130-10 -009000 Series: 399 Features: Connector Header Through Hole, Right Angle 30 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 399-40 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 399-40-130-10-009000 - 858665-399-40-130-10-009000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 399-40-130-10-009000
858665-399-40-130-10-009000
Rectangular Connectors - 399-40-130-10-009000 858665-399-40-130-10-009000
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 858665-399-40-130-10 -009000 Series: 399 Features: Connector Header Through Hole, Right Angle 30 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 399-40 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8536.69.4040

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 858665-399-40-130-10-009000
Series: 399
Features: Connector Header Through Hole, Right Angle 30 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 399-40
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858665-399-40-130-10-009000
Product Name Rectangular Connectors - 399-40-130-10-009000
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products