Mill-Max Mfg. Corp. Rectangular Connectors - 316-93-121-41-003000 316-93-121-41-003000

Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 1032253-316-93-121-4 1-003000 Packaging: Bulk Number of Positions: 21 Connector Type: Elevated Socket Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.315" (8.00mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 1032253-316-93-121-4 1-003000 Packaging: Bulk Number of Positions: 21 Connector Type: Elevated Socket Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.315" (8.00mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 316-93-121-41-003000 - 1032253-316-93-121-41-003000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 316-93-121-41-003000
1032253-316-93-121-41-003000
Rectangular Connectors - 316-93-121-41-003000 1032253-316-93-121-41-003000
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 1032253-316-93-121-4 1-003000 Packaging: Bulk Number of Positions: 21 Connector Type: Elevated Socket Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.315" (8.00mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 1032253-316-93-121-41-003000
Packaging: Bulk
Number of Positions: 21
Connector Type: Elevated Socket
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 200μin (5.08μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.315" (8.00mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
316-93-121-41-003000
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 316-93-121-41-003000
CONN SOCKET 21POS 0.1 GOLD PCB

CONN SOCKET 21POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1032253-316-93-121-41-003000 316-93-121-41-003000
Product Name Rectangular Connectors - 316-93-121-41-003000 Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
ix Industrial IO Plug - NDHN3A4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details