Mill-Max Mfg. Corp. Rectangular Connectors - 316-43-142-41-007000 316-43-142-41-007000

Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 763594-316-43-142-41 -007000 Series: 316 Packaging: Bulk Number of Positions: 42 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Elevated Socket Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 316 Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.402" (10.20mm) Contact Shape: Circular Introduction Date: May 07, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 763594-316-43-142-41 -007000 Series: 316 Packaging: Bulk Number of Positions: 42 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Elevated Socket Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 316 Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.402" (10.20mm) Contact Shape: Circular Introduction Date: May 07, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 316-43-142-41-007000 - 763594-316-43-142-41-007000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 316-43-142-41-007000
763594-316-43-142-41-007000
Rectangular Connectors - 316-43-142-41-007000 763594-316-43-142-41-007000
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 763594-316-43-142-41 -007000 Series: 316 Packaging: Bulk Number of Positions: 42 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Elevated Socket Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 316 Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.402" (10.20mm) Contact Shape: Circular Introduction Date: May 07, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 763594-316-43-142-41-007000
Series: 316
Packaging: Bulk
Number of Positions: 42
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Elevated Socket
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Beryllium Copper
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Family Name: 316
Insulation Color: Black
Categories: Connectors, Interconnects
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.402" (10.20mm)
Contact Shape: Circular
Introduction Date: May 07, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-316-43-142-41-007000
Electronic Connector 315-316-43-142-41-007000
Conn Socket Strip SKT 42 POS 2.54mm Solder ST Thru-Hole Product overview: 316-43-142-41-007000 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-316-43-142-41-00 7000 can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 42 POS 2.54mm Solder ST Thru-Hole Product overview: 316-43-142-41-007000 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-316-43-142-41-007000 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
316-43-142-41-007000
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 316-43-142-41-007000
CONN SOCKET 42POS 0.1 GOLD PCB

CONN SOCKET 42POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 763594-316-43-142-41-007000 315-316-43-142-41-007000 316-43-142-41-007000
Product Name Rectangular Connectors - 316-43-142-41-007000 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details