Mill-Max Mfg. Corp. Rectangular Connectors - 315-43-112-41-003000 315-43-112-41-003000

Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 772326-315-43-112-41 -003000 Series: 315 Packaging: Bulk Number of Positions: 12 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Voltage Rating: 100V, 150VDC Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 315 Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.095" (2.41mm) Insulation Height: 0.071" (1.80mm) Contact Shape: Circular Introduction Date: April 11, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 772326-315-43-112-41 -003000 Series: 315 Packaging: Bulk Number of Positions: 12 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Voltage Rating: 100V, 150VDC Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 315 Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.095" (2.41mm) Insulation Height: 0.071" (1.80mm) Contact Shape: Circular Introduction Date: April 11, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 315-43-112-41-003000 - 772326-315-43-112-41-003000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 315-43-112-41-003000
772326-315-43-112-41-003000
Rectangular Connectors - 315-43-112-41-003000 772326-315-43-112-41-003000
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 772326-315-43-112-41 -003000 Series: 315 Packaging: Bulk Number of Positions: 12 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Voltage Rating: 100V, 150VDC Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 315 Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.095" (2.41mm) Insulation Height: 0.071" (1.80mm) Contact Shape: Circular Introduction Date: April 11, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 772326-315-43-112-41-003000
Series: 315
Packaging: Bulk
Number of Positions: 12
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Beryllium Copper
Voltage Rating: 100V, 150VDC
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Family Name: 315
Insulation Color: Black
Categories: Connectors, Interconnects
Contact Length - Post: 0.095" (2.41mm)
Insulation Height: 0.071" (1.80mm)
Contact Shape: Circular
Introduction Date: April 11, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
315-43-112-41-003000
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 315-43-112-41-003000
CONN RCPT 12POS 0.1 GOLD PCB

CONN RCPT 12POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 772326-315-43-112-41-003000 315-43-112-41-003000
Product Name Rectangular Connectors - 315-43-112-41-003000 Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder Solder
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details